BLUETOOTH, VERSION 4.0; Bluetooth Version:Bluetooth 4.0; Supply Voltage Min:2.35V; Supply Voltage Max:3.3V; Signal Range Max:-; Data Rate:10Kbps; Bluetooth Class:Class 2; Receive Sensitivity:-93dBm; Operating Temperature Min:-40°C RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Wireless Network Components |
| Product Number | 51X2287 |
| Product Name | Bluetooth, Version 4.0; Bluetooth Version Panasonic |