Panasonic Bluetooth Modules (802.15.1) ENW-89835A3KF

Description
Bluetooth Modules (802.15.1) BLE PAN1721 CC2541 I2C BR FW Ant
Datasheet
Description
Bluetooth Modules (802.15.1) BLE PAN1721 CC2541 I2C BR FW Ant
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Bluetooth Modules (802.15.1)
ENW-89835A3KF
Bluetooth Modules (802.15.1) ENW-89835A3KF
Bluetooth Modules (802.15.1) BLE PAN1721 CC2541 I2C BR FW Ant

Bluetooth Modules (802.15.1) BLE PAN1721 CC2541 I2C BR FW Ant

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Network and Communication Chips
Product Number ENW-89835A3KF
Product Name Bluetooth Modules (802.15.1)
Unlock Full Specs
to access all available technical data

Similar Products

17.7 - 21.2 GHz K-Band Quad 4x2 Rx Beamformer IC - AWMF-0238 - Qorvo
Specs
Device Type Beamformers
Features RoHS
Operating Frequency 17700 to 21200 MHz
View Details
RF Transceiver ICs - 448-CYW43438KUBGTDKR-ND - DigiKey
Infineon Technologies AG
Specs
Device Type Transceiver
Technology Bluetooth; Wi-Fi / WiMAX / Wi-Mesh
Operating Frequency 2400 MHz
View Details
2 suppliers
Modems - ICs and Modules - SI2435-C-FTR-ND - DigiKey
Specs
Supply Voltage 3.3V
Package Type "24-TSSOP (0.173"", 4.40mm Width)"
View Details