Panasonic RF Receivers - ENW-89823A2KF ENW-89823A2KF

Description
Manufacturer: Panasonic Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1185773-ENW-89823A2K F Length: 9.5 mm Frequency: 2.4 GHz Data Rate: 2.178 Mbps Interface: I2C, UART Height: 1.8 mm Number of Pins: 24 Current - Receiving: 40 mA Current - Transmitting: 40 mA Width: 9 mm Categories: RF Receivers Case / Package: Module Alternative Parts (Cross-Reference): ENW-89823A2KF.; ENW89823A2KF; Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited Lead Free: Lead Free Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -40 °C Schedule B: 8517690000, 8517690000 REACH SVHC: No SVHC Max Supply Voltage: 4.8 V Min Supply Voltage: 1.7 V Max Operating Temperature: 85 °C Sensitivity (dBm): -93 dBm
Request a Quote
Description
Manufacturer: Panasonic Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1185773-ENW-89823A2K F Length: 9.5 mm Frequency: 2.4 GHz Data Rate: 2.178 Mbps Interface: I2C, UART Height: 1.8 mm Number of Pins: 24 Current - Receiving: 40 mA Current - Transmitting: 40 mA Width: 9 mm Categories: RF Receivers Case / Package: Module Alternative Parts (Cross-Reference): ENW-89823A2KF.; ENW89823A2KF; Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited Lead Free: Lead Free Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -40 °C Schedule B: 8517690000, 8517690000 REACH SVHC: No SVHC Max Supply Voltage: 4.8 V Min Supply Voltage: 1.7 V Max Operating Temperature: 85 °C Sensitivity (dBm): -93 dBm
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

ERROR: no product mention

Datasheet Summary
Powered by GS/AI

ERROR: no product mention

Suppliers

Company
Product
Description
Supplier Links
RF Receivers - ENW-89823A2KF - 1185773-ENW-89823A2KF - Win Source Electronics
Laguna Hills, CA, United States
RF Receivers - ENW-89823A2KF
1185773-ENW-89823A2KF
RF Receivers - ENW-89823A2KF 1185773-ENW-89823A2KF
Manufacturer: Panasonic Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1185773-ENW-89823A2K F Length: 9.5 mm Frequency: 2.4 GHz Data Rate: 2.178 Mbps Interface: I2C, UART Height: 1.8 mm Number of Pins: 24 Current - Receiving: 40 mA Current - Transmitting: 40 mA Width: 9 mm Categories: RF Receivers Case / Package: Module Alternative Parts (Cross-Reference): ENW-89823A2KF.; ENW89823A2KF; Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited Lead Free: Lead Free Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -40 °C Schedule B: 8517690000, 8517690000 REACH SVHC: No SVHC Max Supply Voltage: 4.8 V Min Supply Voltage: 1.7 V Max Operating Temperature: 85 °C Sensitivity (dBm): -93 dBm

Manufacturer: Panasonic
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1185773-ENW-89823A2KF
Length: 9.5 mm
Frequency: 2.4 GHz
Data Rate: 2.178 Mbps
Interface: I2C, UART
Height: 1.8 mm
Number of Pins: 24
Current - Receiving: 40 mA
Current - Transmitting: 40 mA
Width: 9 mm
Categories: RF Receivers
Case / Package: Module
Alternative Parts (Cross-Reference): ENW-89823A2KF.; ENW89823A2KF;
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Limited
Lead Free: Lead Free
Mount: Surface Mount
RoHS: Compliant
Min Operating Temperature: -40 °C
Schedule B: 8517690000, 8517690000
REACH SVHC: No SVHC
Max Supply Voltage: 4.8 V
Min Supply Voltage: 1.7 V
Max Operating Temperature: 85 °C
Sensitivity (dBm): -93 dBm

Buy Now
RF and Wireless - RF Transceiver Modules and Modems - ENW-89823A2KF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
RF and Wireless - RF Transceiver Modules and Modems
ENW-89823A2KF
RF and Wireless - RF Transceiver Modules and Modems ENW-89823A2KF
RF TXRX MODULE BT CHIP SMD

RF TXRX MODULE BT CHIP SMD

Supplier's Site
RF Transceiver Modules and Modems - ENW-89823A2KF - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Transceiver Modules and Modems
ENW-89823A2KF
RF Transceiver Modules and Modems ENW-89823A2KF
Bluetooth Bluetooth v4.0 Transceiver Module 2.4GHz Integrated, Chip Surface Mount

Bluetooth Bluetooth v4.0 Transceiver Module 2.4GHz Integrated, Chip Surface Mount

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category RF Receivers RF Transceivers RF Transceivers
Product Number 1185773-ENW-89823A2KF ENW-89823A2KF ENW-89823A2KF
Product Name RF Receivers - ENW-89823A2KF RF and Wireless - RF Transceiver Modules and Modems RF Transceiver Modules and Modems
Package Type Surface Mount; Module Surface Mount; Module
Features RoHS RoHS
Sensitivity -93 dBm -93 dBm -93 dBm
Operating Frequency 2400 MHz 2400 MHz 2400 MHz
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F) -40.0 to 85.0 C (-40.0 to 185.0 F)
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Logic - Buffers, Drivers, Receivers, Transceivers - AM29834PC - 860919-AM29834PC - Win Source Electronics
Specs
Package Type Through Hole
Operating Temperature 0.0 to 70.0 C (32.0 to 158.0 F)
View Details
Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details
Analog - MTLT1180QD - Micross Components, Inc.
Micross Components, Inc.
View Details