Manufacturer: Panasonic
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1140395-ENW-89811J4C
Length: 15.6 mm
Data Rate: 531.2 kbps
Height: 2.8 mm
Width: 8.7 mm
Categories: Custom Parts
Case / Package: Module
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Limited
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -40 °C
REACH SVHC: No SVHC
Max Supply Voltage: 3.6 V
Min Supply Voltage: 2.7 V
Max Operating Temperature: 70 °C
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1140395-ENW-89811J4CF |
| Product Name | Custom Parts - Custom Parts (E - I) - ENW-89811J4CF |