RF TXRX MODULE WIFI CHIP SMD
WiFi 802.11b/g/n Transceiver Module 2.4GHz Integrated, Chip Surface Mount
| Acme Chip Technology Co., Limited | Quarktwin Technology Ltd. | |
|---|---|---|
| Product Category | RF Transceivers | RF Transceivers |
| Product Number | ENW-49801A1JF | ENW-49801A1JF |
| Product Name | RF and Wireless - RF Transceiver Modules and Modems | RF Transceiver Modules and Modems |
| Output Power | -98 dBm | 18 dBm |
| Supply Current | 315 to 430 mA | |
| Package Type | Surface Mount; Module | |
| Features | RoHS | |
| Operating Temperature | 0.0 to 70.0 C (32.0 to 158.0 F) |