Panasonic Inductors, Coils, Chokes Fixed Inductors ELT-5KT4R7MB

Description
Alternative Parts (Cross-Reference): Cross Manufacturer: Panasonic Electronic Components Category: Inductors, Coils, Chokes Fixed Inductors Series: 5KT Package: Tape & Reel (TR) Cut Tape (CT) Digi-Reel® Product Status: Obsolete Type: Wirewound Inductance: 4.7 µH Tolerance: ±20% Current Rating (Amps): 950 mA
Request a Quote Datasheet
Description
Alternative Parts (Cross-Reference): Cross Manufacturer: Panasonic Electronic Components Category: Inductors, Coils, Chokes Fixed Inductors Series: 5KT Package: Tape & Reel (TR) Cut Tape (CT) Digi-Reel® Product Status: Obsolete Type: Wirewound Inductance: 4.7 µH Tolerance: ±20% Current Rating (Amps): 950 mA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductors, Coils, Chokes Fixed Inductors -  - Win Source Electronics
Laguna Hills, CA, United States
Inductors, Coils, Chokes Fixed Inductors
Inductors, Coils, Chokes Fixed Inductors
Alternative Parts (Cross-Reference): Cross Manufacturer: Panasonic Electronic Components Category: Inductors, Coils, Chokes Fixed Inductors Series: 5KT Package: Tape & Reel (TR) Cut Tape (CT) Digi-Reel® Product Status: Obsolete Type: Wirewound Inductance: 4.7 µH Tolerance: ±20% Current Rating (Amps): 950 mA

Alternative Parts (Cross-Reference): Cross
Manufacturer: Panasonic Electronic Components
Category: Inductors, Coils, Chokes Fixed Inductors
Series: 5KT
Package: Tape & Reel (TR) Cut Tape (CT) Digi-Reel®
Product Status: Obsolete
Type: Wirewound
Inductance: 4.7 µH
Tolerance: ±20%
Current Rating (Amps): 950 mA

Buy Now Datasheet
4.7uH 100KHz 950mA Inductor and Choke - 71-ELT-5KT4R7MB - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
4.7uH 100KHz 950mA Inductor and Choke
71-ELT-5KT4R7MB
4.7uH 100KHz 950mA Inductor and Choke 71-ELT-5KT4R7MB
Ind Chip Wirewound 4.7uH 20% 100KHz 950mA T/R Product overview: ELT-5KT4R7MB from Panasonic is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.7uH, 100KHz, 950mA. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 4.7uH, 100KHz, 950mA, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-ELT-5KT4R7MB can be used for catalog matching and distributor lookup.

Ind Chip Wirewound 4.7uH 20% 100KHz 950mA T/R Product overview: ELT-5KT4R7MB from Panasonic is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.7uH, 100KHz, 950mA. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 4.7uH, 100KHz, 950mA, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-ELT-5KT4R7MB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-ELT-5KT4R7MB
Product Name Inductors, Coils, Chokes Fixed Inductors 4.7uH 100KHz 950mA Inductor and Choke
Technology Wirewound
Application RF Choke
Configuration Fixed
Inductance Range 4.7 microH 4.7 microH
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-DKFP-F201-D611-ND - DigiKey
Specs
Application Common Mode Choke; RF Choke
Packing Method Bulk
View Details
Specs
Application RF Choke
View Details
Fixed Inductors - 50-ECS-HCMPI-0402Q-R72M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details