Panasonic SMD 220UH 100MA 2.4OHM Inductor and Choke ELT-5KN127C

Description
FIXED IND 220UH 100MA 2.4OHM SMD Product overview: ELT-5KN127C from Panasonic is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 220UH, 100MA, 2.4OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 220UH, 100MA, 2.4OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-ELT-5KN127C can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FIXED IND 220UH 100MA 2.4OHM SMD Product overview: ELT-5KN127C from Panasonic is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 220UH, 100MA, 2.4OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 220UH, 100MA, 2.4OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-ELT-5KN127C can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 220UH 100MA 2.4OHM Inductor and Choke - 71-ELT-5KN127C - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 220UH 100MA 2.4OHM Inductor and Choke
71-ELT-5KN127C
SMD 220UH 100MA 2.4OHM Inductor and Choke 71-ELT-5KN127C
FIXED IND 220UH 100MA 2.4OHM SMD Product overview: ELT-5KN127C from Panasonic is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 220UH, 100MA, 2.4OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 220UH, 100MA, 2.4OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-ELT-5KN127C can be used for catalog matching and distributor lookup.

FIXED IND 220UH 100MA 2.4OHM SMD Product overview: ELT-5KN127C from Panasonic is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 220UH, 100MA, 2.4OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 220UH, 100MA, 2.4OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-ELT-5KN127C can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Fixed Inductors - ELT-5KN127C
870381-ELT-5KN127C
Fixed Inductors - ELT-5KN127C 870381-ELT-5KN127C
Manufacturer: Panasonic Win Source Part Number: 870381-ELT-5KN127C Series: 5KN Features: 220 µH Unshielded Wirewound Inductor 100 mA 2.4Ohm Nonstandard Package: Nonstandard Package: Reel - TR Mounting: Surface Mount Part Status: Obsolete Categories: Inductors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited Quantity per package: 4000 MSL Level: 1 (Unlimited) HTSUS: 8504.50.8000 Other Part Number: PCD1550TRINACTIVE, PCD1550TR, PCD1550CT, PCD1550DKR, PCD1550CT-NDR, PCD1550TR-NDR, PCD1550DKR-NDR, ELT5KN127C

Manufacturer: Panasonic
Win Source Part Number: 870381-ELT-5KN127C
Series: 5KN
Features: 220 µH Unshielded Wirewound Inductor 100 mA 2.4Ohm Nonstandard
Package: Nonstandard
Package: Reel - TR
Mounting: Surface Mount
Part Status: Obsolete
Categories: Inductors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Limited
Quantity per package: 4000
MSL Level: 1 (Unlimited)
HTSUS: 8504.50.8000
Other Part Number: PCD1550TRINACTIVE, PCD1550TR, PCD1550CT, PCD1550DKR, PCD1550CT-NDR, PCD1550TR-NDR, PCD1550DKR-NDR, ELT5KN127C

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-ELT-5KN127C 870381-ELT-5KN127C
Product Name SMD 220UH 100MA 2.4OHM Inductor and Choke Fixed Inductors - ELT-5KN127C
Mounting Option Surface Mount Surface Mount Technology
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 50-ECS-MPIP0420-2R2MCTR-ND - DigiKey
Specs
Operating Temperature -55 to 165 C (-67 to 329 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
DC Link Chokes -  - MTE Corporation
MTE Corporation
Specs
Operating Temperature 40 C (104 F)
Mounting Option Chassis
Technology Standard
View Details
Fixed Inductors - 1674-CL0603-2222SUL4TDKR-ND - DigiKey
Knowles Precision Devices
Specs
Configuration Fixed
Packing Method Tape Reel
View Details