Panasonic SMD 2.7MH 35MA 33 OHM Inductor and Choke ELT-5KN120C

Description
FIXED IND 2.7MH 35MA 33 OHM SMD Product overview: ELT-5KN120C from Panasonic is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2.7MH, 35MA, 33 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 2.7MH, 35MA, 33 OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-ELT-5KN120C can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FIXED IND 2.7MH 35MA 33 OHM SMD Product overview: ELT-5KN120C from Panasonic is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2.7MH, 35MA, 33 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 2.7MH, 35MA, 33 OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-ELT-5KN120C can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 2.7MH 35MA 33 OHM Inductor and Choke - 71-ELT-5KN120C - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 2.7MH 35MA 33 OHM Inductor and Choke
71-ELT-5KN120C
SMD 2.7MH 35MA 33 OHM Inductor and Choke 71-ELT-5KN120C
FIXED IND 2.7MH 35MA 33 OHM SMD Product overview: ELT-5KN120C from Panasonic is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2.7MH, 35MA, 33 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 2.7MH, 35MA, 33 OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-ELT-5KN120C can be used for catalog matching and distributor lookup.

FIXED IND 2.7MH 35MA 33 OHM SMD Product overview: ELT-5KN120C from Panasonic is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2.7MH, 35MA, 33 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 2.7MH, 35MA, 33 OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-ELT-5KN120C can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1057125-ELT-5KN120C
Inductors, Coils, Chokes - Fixed Inductors 1057125-ELT-5KN120C
Win Source Part Number: 1057125-ELT-5KN120C Category: Inductors, Coils, Chokes>Fixed Inductors Series: 5KN Type: Wirewound Package: Tape & Reel Shielding: Unshielded Inductance: 2.7 mH Height - Seated (Max): 0.079" (2.00mm) Standard Package: 4,000 Mounting: SMD (SMT) Tolerance: ±10% Package / Case: Nonstandard DC Resistance (DCR): 33Ohm Dimension: 0.205" L x 0.205" W (5.20mm x 5.20mm) Alternative Parts (Cross-Reference): 9250A-275-RC; AIAP-01-272K-T; SDR0805-272KL; 5800-272-RC; AIUR-06-272K; AIUR-10-272KELT5KN12 0C; ECCN: EAR99 Fake Threat In the Open Market: 46 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 35 mA Inductance Frequency - Test: 1 kHz HTSUS: 8504.50.8000 Mfr: Panasonic Electronic Components Other Names: PCD1555TR-NDR,PCD155 5DKR,ELT5KN120C,PCD1 555TR,PCD1555CT-NDR, PCD1555CT,PCD1555DKR -NDR Base Product Number: ELT-5KN Product Status: Obsolete

Win Source Part Number: 1057125-ELT-5KN120C
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: 5KN
Type: Wirewound
Package: Tape & Reel
Shielding: Unshielded
Inductance: 2.7 mH
Height - Seated (Max): 0.079" (2.00mm)
Standard Package: 4,000
Mounting: SMD (SMT)
Tolerance: ±10%
Package / Case: Nonstandard
DC Resistance (DCR): 33Ohm
Dimension: 0.205" L x 0.205" W (5.20mm x 5.20mm)
Alternative Parts (Cross-Reference): 9250A-275-RC; AIAP-01-272K-T; SDR0805-272KL; 5800-272-RC; AIUR-06-272K; AIUR-10-272KELT5KN120C;
ECCN: EAR99
Fake Threat In the Open Market: 46 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 35 mA
Inductance Frequency - Test: 1 kHz
HTSUS: 8504.50.8000
Mfr: Panasonic Electronic Components
Other Names: PCD1555TR-NDR,PCD1555DKR,ELT5KN120C,PCD1555TR,PCD1555CT-NDR,PCD1555CT,PCD1555DKR-NDR
Base Product Number: ELT-5KN
Product Status: Obsolete

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-ELT-5KN120C 1057125-ELT-5KN120C
Product Name SMD 2.7MH 35MA 33 OHM Inductor and Choke Inductors, Coils, Chokes - Fixed Inductors
Mounting Option Surface Mount Surface Mount Technology
Technology Wirewound Wirewound
Inductance Range 2700 microH 2700 microH
Inductance Tolerance 10 (+/- %)
Packing Method Tape & Reel (TR)
Unlock Full Specs
to access all available technical data

Similar Products

High Frequency & RF Inductors - 1879812-4 - TE Connectivity
Specs
Standards and Certifications RoHS
Mounting Option Surface Mount Technology
Inductance Range 0.1800 microH
View Details
2 suppliers
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details
SMT RF Choke 50 MHz - 8.2 GHz, 50Ω - TCCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
5 suppliers
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details