4mH Unshielded Wirewound Inductor 15mA 85Ohm Nonstandard
4mH Unshielded Wirewound Inductor 15mA 85Ohm Nonstandard
4mH Unshielded Wirewound Inductor 15mA 85Ohm Nonstandard
| DigiKey | |
|---|---|
| Product Category | Inductors, Coils, and Chokes |
| Product Number | PCD1403TR-ND |
| Product Name | Fixed Inductors |
| Operating Temperature | -20 to 105 C (-4 to 221 F) |
| Mounting Option | Surface Mount Technology |
| Core Material | Ferrite; Drum Core, Wirewound |
| Configuration | Fixed |