Panasonic Inductor, Shielded, 4.7Uh, 0.98A; Inductance Panasonic ELLVGG4R7N

Description
INDUCTOR, SHIELDED, 4.7UH, 0.98A; Inductance:4.7µH; RMS Current (Irms):980mA; Inductor Construction:Shielde d; Saturation Current (Isat):1.2A; Product Range:ELL-VGG Series; DC Resistance Max:0.17ohm; Inductance Tolerance:± 30% RoHS Compliant: Yes
Datasheet
Description
INDUCTOR, SHIELDED, 4.7UH, 0.98A; Inductance:4.7µH; RMS Current (Irms):980mA; Inductor Construction:Shielde d; Saturation Current (Isat):1.2A; Product Range:ELL-VGG Series; DC Resistance Max:0.17ohm; Inductance Tolerance:± 30% RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductor, Shielded, 4.7Uh, 0.98A; Inductance Panasonic - 62W8642 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Shielded, 4.7Uh, 0.98A; Inductance Panasonic
62W8642
Inductor, Shielded, 4.7Uh, 0.98A; Inductance Panasonic 62W8642
INDUCTOR, SHIELDED, 4.7UH, 0.98A; Inductance:4.7µH; RMS Current (Irms):980mA; Inductor Construction:Shielde d; Saturation Current (Isat):1.2A; Product Range:ELL-VGG Series; DC Resistance Max:0.17ohm; Inductance Tolerance:± 30% RoHS Compliant: Yes

INDUCTOR, SHIELDED, 4.7UH, 0.98A; Inductance:4.7µH; RMS Current (Irms):980mA; Inductor Construction:Shielded; Saturation Current (Isat):1.2A; Product Range:ELL-VGG Series; DC Resistance Max:0.17ohm; Inductance Tolerance:± 30% RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes
Product Number 62W8642
Product Name Inductor, Shielded, 4.7Uh, 0.98A; Inductance Panasonic
Mounting Option Surface Mount Technology
Inductance Range 4.7 microH
Inductance Tolerance 30 (+/- %)
DCR 0.1700 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL1008-J103JAL4TCT-ND - DigiKey
Knowles Precision Devices
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
Surface Mount Inductors - 1858208P - RS Components, Ltd.
Specs
Inductance Range 30 microH
Rated DC Current 9200 milliamps
Standards and Certifications RoHS
View Details
Common Mode Chokes - 486-DKFP-A21A-D312-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details