Panasonic 3.3uH 100KHz 1.25A Inductor and Choke ELLVFG3R3NC

Description
Power Choke Shielded Wirewound 3.3uH 30% 100KHz 1.25A 0.11Ohm DCR 1212 T/R Product overview: ELLVFG3R3NC from Panasonic is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3uH, 100KHz, 1.25A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 3.3uH, 100KHz, 1.25A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-ELLVFG3R3NC can be used for catalog matching and distributor lookup.
Request a Quote
Description
Power Choke Shielded Wirewound 3.3uH 30% 100KHz 1.25A 0.11Ohm DCR 1212 T/R Product overview: ELLVFG3R3NC from Panasonic is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3uH, 100KHz, 1.25A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 3.3uH, 100KHz, 1.25A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-ELLVFG3R3NC can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
3.3uH 100KHz 1.25A Inductor and Choke - 71-ELLVFG3R3NC - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
3.3uH 100KHz 1.25A Inductor and Choke
71-ELLVFG3R3NC
3.3uH 100KHz 1.25A Inductor and Choke 71-ELLVFG3R3NC
Power Choke Shielded Wirewound 3.3uH 30% 100KHz 1.25A 0.11Ohm DCR 1212 T/R Product overview: ELLVFG3R3NC from Panasonic is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3uH, 100KHz, 1.25A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 3.3uH, 100KHz, 1.25A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-ELLVFG3R3NC can be used for catalog matching and distributor lookup.

Power Choke Shielded Wirewound 3.3uH 30% 100KHz 1.25A 0.11Ohm DCR 1212 T/R Product overview: ELLVFG3R3NC from Panasonic is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3uH, 100KHz, 1.25A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 3.3uH, 100KHz, 1.25A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-ELLVFG3R3NC can be used for catalog matching and distributor lookup.

Supplier's Site
Laguna Hills, CA, United States
Fixed Inductors - ELLVFG3R3NC
1171602-ELLVFG3R3NC
Fixed Inductors - ELLVFG3R3NC 1171602-ELLVFG3R3NC
Manufacturer: Panasonic Win Source Part Number: 1171602-ELLVFG3R3NC Family Name: ELLVFG-C Manufacturer Homepage: www.panasonic.com/in dustrial/ Alternative Parts (Cross-Reference): ASPI-0310FS-3R3M-T2; ASPI-0315FS-3R3M-T3; ASPI-0315FS-3R3M-T; Introduction Date: February 05, 2008 ECCN: EAR99 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance

Manufacturer: Panasonic
Win Source Part Number: 1171602-ELLVFG3R3NC
Family Name: ELLVFG-C
Manufacturer Homepage: www.panasonic.com/industrial/
Alternative Parts (Cross-Reference): ASPI-0310FS-3R3M-T2; ASPI-0315FS-3R3M-T3; ASPI-0315FS-3R3M-T;
Introduction Date: February 05, 2008
ECCN: EAR99
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-ELLVFG3R3NC 1171602-ELLVFG3R3NC
Product Name 3.3uH 100KHz 1.25A Inductor and Choke Fixed Inductors - ELLVFG3R3NC
Inductance Tolerance 30 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 486-5770-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Configuration Fixed
View Details
Specs
Application RF Choke
View Details
Power Inductors - ECS-MPIL0530-1R5MC - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details