Panasonic Inductor, Shielded, 15Uh, 0.49A; Inductance Panasonic ELLVEG150M

Description
INDUCTOR, SHIELDED, 15UH, 0.49A; Inductance:15µH; RMS Current (Irms):490mA; Inductor Construction:Shielde d; Saturation Current (Isat):430mA; Product Range:G series; DC Resistance Max:0.71ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes
Datasheet
Description
INDUCTOR, SHIELDED, 15UH, 0.49A; Inductance:15µH; RMS Current (Irms):490mA; Inductor Construction:Shielde d; Saturation Current (Isat):430mA; Product Range:G series; DC Resistance Max:0.71ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductor, Shielded, 15Uh, 0.49A; Inductance Panasonic - 62W8631 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Shielded, 15Uh, 0.49A; Inductance Panasonic
62W8631
Inductor, Shielded, 15Uh, 0.49A; Inductance Panasonic 62W8631
INDUCTOR, SHIELDED, 15UH, 0.49A; Inductance:15µH; RMS Current (Irms):490mA; Inductor Construction:Shielde d; Saturation Current (Isat):430mA; Product Range:G series; DC Resistance Max:0.71ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

INDUCTOR, SHIELDED, 15UH, 0.49A; Inductance:15µH; RMS Current (Irms):490mA; Inductor Construction:Shielded; Saturation Current (Isat):430mA; Product Range:G series; DC Resistance Max:0.71ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes
Product Number 62W8631
Product Name Inductor, Shielded, 15Uh, 0.49A; Inductance Panasonic
Mounting Option Surface Mount Technology
Inductance Range 15 microH
Inductance Tolerance 20 (+/- %)
DCR 0.7100 ohms
Unlock Full Specs
to access all available technical data

Similar Products

AX02 Series SMD Power Shielded Inductors - AX02-301R0 - Triad Magnetics
Specs
Technology Standard
Inductance Range 1 microH
DCR 0.0017 ohms
View Details
2 suppliers
Specs
Application RF Choke
View Details
SMT RF Choke, 5 - 1220 MHz, 50Ω - ADCH-1220+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details