Panasonic Fixed Inductors - ELLCTV5R6N ELLCTV5R6N

Description
Manufacturer: Panasonic Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 993568-ELLCTV5R6N Packaging: Cut Tape Termination: SMD/SMT Current Rating: 4.9 A Length: 12 mm Shielding: Shielded Inductance: 5.6 µH Height - Seated (Max): 4.4958 mm Mounting: SMD (SMT) Tolerance: 30 % Test Frequency: 100 kHz Core Material: Ferrite Self Resonant Frequency: 100 kHz Composition: Wirewound Height: 4.5 mm Resistance: 11 mΩ Number of Pins: 2 Width: 11.9888 mm Categories: Fixed Inductors DC Resistance (DCR): 11 mΩ Case / Package: Nonstandard Alternative Parts (Cross-Reference): NS12575T5R6NN; RLF12545T-5R6N6R1-PF ; DD1217AS-H-5R6N=P3; DD1274AS-H-5R6N=P3; #B953AS-5R6N=P3; NS12555T6R0NNELL-CTV 5R6N; Popularity: Low Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 105 °C Depth: 12.5 mm Lead Free: Yes Max DC Current: 4.9 A Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -40 °C RMS Current (Irms): 4.9 A REACH SVHC: No SVHC Inductance Tolerance: 30 %
Request a Quote
Description
Manufacturer: Panasonic Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 993568-ELLCTV5R6N Packaging: Cut Tape Termination: SMD/SMT Current Rating: 4.9 A Length: 12 mm Shielding: Shielded Inductance: 5.6 µH Height - Seated (Max): 4.4958 mm Mounting: SMD (SMT) Tolerance: 30 % Test Frequency: 100 kHz Core Material: Ferrite Self Resonant Frequency: 100 kHz Composition: Wirewound Height: 4.5 mm Resistance: 11 mΩ Number of Pins: 2 Width: 11.9888 mm Categories: Fixed Inductors DC Resistance (DCR): 11 mΩ Case / Package: Nonstandard Alternative Parts (Cross-Reference): NS12575T5R6NN; RLF12545T-5R6N6R1-PF ; DD1217AS-H-5R6N=P3; DD1274AS-H-5R6N=P3; #B953AS-5R6N=P3; NS12555T6R0NNELL-CTV 5R6N; Popularity: Low Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 105 °C Depth: 12.5 mm Lead Free: Yes Max DC Current: 4.9 A Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -40 °C RMS Current (Irms): 4.9 A REACH SVHC: No SVHC Inductance Tolerance: 30 %
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - ELLCTV5R6N - 993568-ELLCTV5R6N - Win Source Electronics
Laguna Hills, CA, United States
Fixed Inductors - ELLCTV5R6N
993568-ELLCTV5R6N
Fixed Inductors - ELLCTV5R6N 993568-ELLCTV5R6N
Manufacturer: Panasonic Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 993568-ELLCTV5R6N Packaging: Cut Tape Termination: SMD/SMT Current Rating: 4.9 A Length: 12 mm Shielding: Shielded Inductance: 5.6 µH Height - Seated (Max): 4.4958 mm Mounting: SMD (SMT) Tolerance: 30 % Test Frequency: 100 kHz Core Material: Ferrite Self Resonant Frequency: 100 kHz Composition: Wirewound Height: 4.5 mm Resistance: 11 mΩ Number of Pins: 2 Width: 11.9888 mm Categories: Fixed Inductors DC Resistance (DCR): 11 mΩ Case / Package: Nonstandard Alternative Parts (Cross-Reference): NS12575T5R6NN; RLF12545T-5R6N6R1-PF ; DD1217AS-H-5R6N=P3; DD1274AS-H-5R6N=P3; #B953AS-5R6N=P3; NS12555T6R0NNELL-CTV 5R6N; Popularity: Low Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 105 °C Depth: 12.5 mm Lead Free: Yes Max DC Current: 4.9 A Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -40 °C RMS Current (Irms): 4.9 A REACH SVHC: No SVHC Inductance Tolerance: 30 %

Manufacturer: Panasonic
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 993568-ELLCTV5R6N
Packaging: Cut Tape
Termination: SMD/SMT
Current Rating: 4.9 A
Length: 12 mm
Shielding: Shielded
Inductance: 5.6 µH
Height - Seated (Max): 4.4958 mm
Mounting: SMD (SMT)
Tolerance: 30 %
Test Frequency: 100 kHz
Core Material: Ferrite
Self Resonant Frequency: 100 kHz
Composition: Wirewound
Height: 4.5 mm
Resistance: 11 mΩ
Number of Pins: 2
Width: 11.9888 mm
Categories: Fixed Inductors
DC Resistance (DCR): 11 mΩ
Case / Package: Nonstandard
Alternative Parts (Cross-Reference): NS12575T5R6NN; RLF12545T-5R6N6R1-PF; DD1217AS-H-5R6N=P3; DD1274AS-H-5R6N=P3; #B953AS-5R6N=P3; NS12555T6R0NNELL-CTV5R6N;
Popularity: Low
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 105 °C
Depth: 12.5 mm
Lead Free: Yes
Max DC Current: 4.9 A
Mount: Surface Mount
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -40 °C
RMS Current (Irms): 4.9 A
REACH SVHC: No SVHC
Inductance Tolerance: 30 %

Buy Now
5.6uH 100KHz 4.9A Inductor and Choke - 71-ELLCTV5R6N - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
5.6uH 100KHz 4.9A Inductor and Choke
71-ELLCTV5R6N
5.6uH 100KHz 4.9A Inductor and Choke 71-ELLCTV5R6N
Power Choke Shielded Wirewound 5.6uH 30% 100KHz Ferrite 4.9A 0.011Ohm DCR T/R Product overview: ELLCTV5R6N from Panasonic is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.6uH, 100KHz, 4.9A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 5.6uH, 100KHz, 4.9A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-ELLCTV5R6N can be used for catalog matching and distributor lookup.

Power Choke Shielded Wirewound 5.6uH 30% 100KHz Ferrite 4.9A 0.011Ohm DCR T/R Product overview: ELLCTV5R6N from Panasonic is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.6uH, 100KHz, 4.9A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 5.6uH, 100KHz, 4.9A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-ELLCTV5R6N can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 993568-ELLCTV5R6N 71-ELLCTV5R6N
Product Name Fixed Inductors - ELLCTV5R6N 5.6uH 100KHz 4.9A Inductor and Choke
Mounting Option Surface Mount Technology
Technology Standard; Wirewound
Core Material Ferrite
Configuration Fixed
Inductance Range 5.6 microH
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPI4040R3-220-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80A+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
Switch Mode/High Frequency Differential Mode Toroidal Inductors - FIT106-2 - Triad Magnetics
Specs
Technology Standard; Toroid
Inductance Range 197 to ? microH
Rated DC Current 4800 milliamps
View Details
3 suppliers
Fixed Inductors - 1674-CL0603-2154JUL4TCT-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details