Panasonic Inductor, Shielded, 47Uh, 1.9A; Inductance Panasonic ELLCTV470M

Description
INDUCTOR, SHIELDED, 47UH, 1.9A; Inductance:47µH; RMS Current (Irms):1.9A; Inductor Construction:Shielde d; Saturation Current (Isat):-; Product Range:V Series; DC Resistance Max:0.069ohm; Inductance Tolerance:± 20%; Product Width:12mmRoHS Compliant: Yes
Datasheet
Description
INDUCTOR, SHIELDED, 47UH, 1.9A; Inductance:47µH; RMS Current (Irms):1.9A; Inductor Construction:Shielde d; Saturation Current (Isat):-; Product Range:V Series; DC Resistance Max:0.069ohm; Inductance Tolerance:± 20%; Product Width:12mmRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductor, Shielded, 47Uh, 1.9A; Inductance Panasonic - 62W8626 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Shielded, 47Uh, 1.9A; Inductance Panasonic
62W8626
Inductor, Shielded, 47Uh, 1.9A; Inductance Panasonic 62W8626
INDUCTOR, SHIELDED, 47UH, 1.9A; Inductance:47µH; RMS Current (Irms):1.9A; Inductor Construction:Shielde d; Saturation Current (Isat):-; Product Range:V Series; DC Resistance Max:0.069ohm; Inductance Tolerance:± 20%; Product Width:12mmRoHS Compliant: Yes

INDUCTOR, SHIELDED, 47UH, 1.9A; Inductance:47µH; RMS Current (Irms):1.9A; Inductor Construction:Shielded; Saturation Current (Isat):-; Product Range:V Series; DC Resistance Max:0.069ohm; Inductance Tolerance:± 20%; Product Width:12mmRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes
Product Number 62W8626
Product Name Inductor, Shielded, 47Uh, 1.9A; Inductance Panasonic
Mounting Option Surface Mount Technology
Inductance Range 47 microH
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Adjustable Inductors - 1956-JLC07E130TRVPC-ND - DigiKey
Specs
Mounting Option Through Hole
Configuration Variable
Q Factor 121
View Details
Leaded Inductors - 1910396P - RS Components, Ltd.
RS Components, Ltd.
Specs
DCR 0.1800 ohms
Rated DC Current 1150 milliamps
Standards and Certifications RoHS
View Details
Common Mode Chokes - 486-3176-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
2 suppliers