Panasonic Inductor, Shielded, 330Uh, 0.66A; Inductance Panasonic ELLCTV331M

Description
INDUCTOR, SHIELDED, 330UH, 0.66A; Inductance:330µH; RMS Current (Irms):660mA; Inductor Construction:Shielde d; Saturation Current (Isat):-; Product Range:V Series; DC Resistance Max:0.5ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes
Datasheet
Description
INDUCTOR, SHIELDED, 330UH, 0.66A; Inductance:330µH; RMS Current (Irms):660mA; Inductor Construction:Shielde d; Saturation Current (Isat):-; Product Range:V Series; DC Resistance Max:0.5ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductor, Shielded, 330Uh, 0.66A; Inductance Panasonic - 62W8625 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Shielded, 330Uh, 0.66A; Inductance Panasonic
62W8625
Inductor, Shielded, 330Uh, 0.66A; Inductance Panasonic 62W8625
INDUCTOR, SHIELDED, 330UH, 0.66A; Inductance:330µH; RMS Current (Irms):660mA; Inductor Construction:Shielde d; Saturation Current (Isat):-; Product Range:V Series; DC Resistance Max:0.5ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

INDUCTOR, SHIELDED, 330UH, 0.66A; Inductance:330µH; RMS Current (Irms):660mA; Inductor Construction:Shielded; Saturation Current (Isat):-; Product Range:V Series; DC Resistance Max:0.5ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes
Product Number 62W8625
Product Name Inductor, Shielded, 330Uh, 0.66A; Inductance Panasonic
Mounting Option Surface Mount Technology
Inductance Range 330 microH
Inductance Tolerance 20 (+/- %)
DCR 0.5000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - LFC32TE8R2K - 1069446-LFC32TE8R2K - Win Source Electronics
Specs
Configuration Fixed
Inductance Range 8.2 microH
Inductance Tolerance 10 (+/- %)
View Details
Power Inductors - ECS-HCMPI-0503Q-1R0M-T - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Fixed Inductors - 1674-CL0805-J123JAL4TTR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details