Panasonic Inductor, Shielded, 680Uh, 0.45A; Inductance Panasonic ELLCTP681MB

Description
INDUCTOR, SHIELDED, 680UH, 0.45A; Inductance:680µH; RMS Current (Irms):450mA; Inductor Construction:Shielde d; Saturation Current (Isat):550mA; Product Range:ELL Series; DC Resistance Max:1.07ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes
Datasheet
Description
INDUCTOR, SHIELDED, 680UH, 0.45A; Inductance:680µH; RMS Current (Irms):450mA; Inductor Construction:Shielde d; Saturation Current (Isat):550mA; Product Range:ELL Series; DC Resistance Max:1.07ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductor, Shielded, 680Uh, 0.45A; Inductance Panasonic - 02AC8449 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Shielded, 680Uh, 0.45A; Inductance Panasonic
02AC8449
Inductor, Shielded, 680Uh, 0.45A; Inductance Panasonic 02AC8449
INDUCTOR, SHIELDED, 680UH, 0.45A; Inductance:680µH; RMS Current (Irms):450mA; Inductor Construction:Shielde d; Saturation Current (Isat):550mA; Product Range:ELL Series; DC Resistance Max:1.07ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

INDUCTOR, SHIELDED, 680UH, 0.45A; Inductance:680µH; RMS Current (Irms):450mA; Inductor Construction:Shielded; Saturation Current (Isat):550mA; Product Range:ELL Series; DC Resistance Max:1.07ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes
Product Number 02AC8449
Product Name Inductor, Shielded, 680Uh, 0.45A; Inductance Panasonic
Mounting Option Surface Mount Technology
Inductance Range 680 microH
Inductance Tolerance 20 (+/- %)
DCR 1.07 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPI4040R3-R47-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
026011C (0703) Ceramic Chip Inductors - 026011C-16N 026011C-16NXJRW , 026011C-16NXJRY - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details