Panasonic Inductor, Shielded, 33Uh, 2.1A; Inductance Panasonic ELLCTP330MB

Description
INDUCTOR, SHIELDED, 33UH, 2.1A; Inductance:33µH; RMS Current (Irms):2.1A; Inductor Construction:Shielde d; Saturation Current (Isat):2.2A; Product Range:ELL Series; Power Inductor Case:12mm x 12mm x 4.2mm; DC Resistance Max:0.052ohm RoHS Compliant: Yes
Description
INDUCTOR, SHIELDED, 33UH, 2.1A; Inductance:33µH; RMS Current (Irms):2.1A; Inductor Construction:Shielde d; Saturation Current (Isat):2.2A; Product Range:ELL Series; Power Inductor Case:12mm x 12mm x 4.2mm; DC Resistance Max:0.052ohm RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Inductor, Shielded, 33Uh, 2.1A; Inductance Panasonic - 90Y9662 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Shielded, 33Uh, 2.1A; Inductance Panasonic
90Y9662
Inductor, Shielded, 33Uh, 2.1A; Inductance Panasonic 90Y9662
INDUCTOR, SHIELDED, 33UH, 2.1A; Inductance:33µH; RMS Current (Irms):2.1A; Inductor Construction:Shielde d; Saturation Current (Isat):2.2A; Product Range:ELL Series; Power Inductor Case:12mm x 12mm x 4.2mm; DC Resistance Max:0.052ohm RoHS Compliant: Yes

INDUCTOR, SHIELDED, 33UH, 2.1A; Inductance:33µH; RMS Current (Irms):2.1A; Inductor Construction:Shielded; Saturation Current (Isat):2.2A; Product Range:ELL Series; Power Inductor Case:12mm x 12mm x 4.2mm; DC Resistance Max:0.052ohm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes
Product Number 90Y9662
Product Name Inductor, Shielded, 33Uh, 2.1A; Inductance Panasonic
Mounting Option Surface Mount Technology
Inductance Range 33 microH
DCR 0.0520 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPI2520R0-2R2-R - ECS Inc. International
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Fixed Inductors - 1674-CL1008-2105JQL1T-1CT-ND - DigiKey
Knowles Precision Devices
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
0302CS (0805) High Q Ceramic Chip Inductors - 0302CS-1N9 0302CS-1N9XJRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
Surface Mount Inductors - 1678554 - RS Components, Ltd.
Specs
Technology Wirewound
Core Material Ferrite; Ferrite
Inductance Range 220 microH
View Details