Panasonic Inductor, Shielded, 220Uh, 0.85A; Inductance Panasonic ELLCTP221MB

Description
INDUCTOR, SHIELDED, 220UH, 0.85A; Inductance:220µH; RMS Current (Irms):850mA; Inductor Construction:Shielde d; Saturation Current (Isat):900mA; Product Range:ELL Series; DC Resistance Max:0.31ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes
Datasheet
Description
INDUCTOR, SHIELDED, 220UH, 0.85A; Inductance:220µH; RMS Current (Irms):850mA; Inductor Construction:Shielde d; Saturation Current (Isat):900mA; Product Range:ELL Series; DC Resistance Max:0.31ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductor, Shielded, 220Uh, 0.85A; Inductance Panasonic - 90Y9660 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Shielded, 220Uh, 0.85A; Inductance Panasonic
90Y9660
Inductor, Shielded, 220Uh, 0.85A; Inductance Panasonic 90Y9660
INDUCTOR, SHIELDED, 220UH, 0.85A; Inductance:220µH; RMS Current (Irms):850mA; Inductor Construction:Shielde d; Saturation Current (Isat):900mA; Product Range:ELL Series; DC Resistance Max:0.31ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

INDUCTOR, SHIELDED, 220UH, 0.85A; Inductance:220µH; RMS Current (Irms):850mA; Inductor Construction:Shielded; Saturation Current (Isat):900mA; Product Range:ELL Series; DC Resistance Max:0.31ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes
Product Number 90Y9660
Product Name Inductor, Shielded, 220Uh, 0.85A; Inductance Panasonic
Mounting Option Surface Mount Technology
Inductance Range 220 microH
Inductance Tolerance 20 (+/- %)
DCR 0.3100 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Application RF Choke
View Details
Molded SMD Inductors - 1-2176737-1 - TE Connectivity
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Application Power Choke
Inductance Range 0.0027 microH
View Details
Fixed Inductors - 50-ECS-HCMPI-0402LRQ-1R2M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details