Panasonic Inductor, Shielded, 22Uh, 2.6A; Inductance Panasonic ELLCTP220MB

Description
INDUCTOR, SHIELDED, 22UH, 2.6A; Inductance:33µH; RMS Current (Irms):2.6A; Inductor Construction:Shielde d; Saturation Current (Isat):2.6A; Product Range:ELL Series; DC Resistance Max:0.034ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes
Datasheet
Description
INDUCTOR, SHIELDED, 22UH, 2.6A; Inductance:33µH; RMS Current (Irms):2.6A; Inductor Construction:Shielde d; Saturation Current (Isat):2.6A; Product Range:ELL Series; DC Resistance Max:0.034ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductor, Shielded, 22Uh, 2.6A; Inductance Panasonic - 92Y4533 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Shielded, 22Uh, 2.6A; Inductance Panasonic
92Y4533
Inductor, Shielded, 22Uh, 2.6A; Inductance Panasonic 92Y4533
INDUCTOR, SHIELDED, 22UH, 2.6A; Inductance:33µH; RMS Current (Irms):2.6A; Inductor Construction:Shielde d; Saturation Current (Isat):2.6A; Product Range:ELL Series; DC Resistance Max:0.034ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

INDUCTOR, SHIELDED, 22UH, 2.6A; Inductance:33µH; RMS Current (Irms):2.6A; Inductor Construction:Shielded; Saturation Current (Isat):2.6A; Product Range:ELL Series; DC Resistance Max:0.034ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes
Product Number 92Y4533
Product Name Inductor, Shielded, 22Uh, 2.6A; Inductance Panasonic
Mounting Option Surface Mount Technology
Inductance Range 33 microH
Inductance Tolerance 20 (+/- %)
DCR 0.0340 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL1008-2275JUL4TDKR-ND - DigiKey
Knowles Precision Devices
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
SMT RF Choke, 5 - 1220 MHz, 50Ω - ADCH-1220+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Leaded Inductors - 1910605 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Inductance Range 120 microH
Q Factor 70
View Details
Common Mode Chokes - 486-5724-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details