Panasonic Inductor, Shielded, 82Uh, 1.3A; Inductance Panasonic ELLATP820MB

Description
INDUCTOR, SHIELDED, 82UH, 1.3A; Inductance:82µH; RMS Current (Irms):1.3A; Inductor Construction:Shielde d; Saturation Current (Isat):1.05A; Product Range:P Series; DC Resistance Max:0.14ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes
Datasheet
Description
INDUCTOR, SHIELDED, 82UH, 1.3A; Inductance:82µH; RMS Current (Irms):1.3A; Inductor Construction:Shielde d; Saturation Current (Isat):1.05A; Product Range:P Series; DC Resistance Max:0.14ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductor, Shielded, 82Uh, 1.3A; Inductance Panasonic - 90Y9653 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Shielded, 82Uh, 1.3A; Inductance Panasonic
90Y9653
Inductor, Shielded, 82Uh, 1.3A; Inductance Panasonic 90Y9653
INDUCTOR, SHIELDED, 82UH, 1.3A; Inductance:82µH; RMS Current (Irms):1.3A; Inductor Construction:Shielde d; Saturation Current (Isat):1.05A; Product Range:P Series; DC Resistance Max:0.14ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

INDUCTOR, SHIELDED, 82UH, 1.3A; Inductance:82µH; RMS Current (Irms):1.3A; Inductor Construction:Shielded; Saturation Current (Isat):1.05A; Product Range:P Series; DC Resistance Max:0.14ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes
Product Number 90Y9653
Product Name Inductor, Shielded, 82Uh, 1.3A; Inductance Panasonic
Mounting Option Surface Mount Technology
Inductance Range 82 microH
Inductance Tolerance 20 (+/- %)
DCR 0.1400 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 50-ECS-HCMPI-0402Q-2R2M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
0402CS (1005) High Temperature Ceramic Chip Inductors - 0402CS-10N 0402CS-10NXJRW , 0402CS-10NXGRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details