Panasonic Inductor, Shielded, 4.7Uh, 5A; Inductance Panasonic ELLATP4R7NB

Description
INDUCTOR, SHIELDED, 4.7UH, 5A; Inductance:4.7µH; RMS Current (Irms):5A; Inductor Construction:Shielde d; Saturation Current (Isat):4.5A; Product Range:P Series; DC Resistance Max:0.0091ohm; Inductance Tolerance:± 30% RoHS Compliant: Yes
Datasheet
Description
INDUCTOR, SHIELDED, 4.7UH, 5A; Inductance:4.7µH; RMS Current (Irms):5A; Inductor Construction:Shielde d; Saturation Current (Isat):4.5A; Product Range:P Series; DC Resistance Max:0.0091ohm; Inductance Tolerance:± 30% RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductor, Shielded, 4.7Uh, 5A; Inductance Panasonic - 90Y9650 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Shielded, 4.7Uh, 5A; Inductance Panasonic
90Y9650
Inductor, Shielded, 4.7Uh, 5A; Inductance Panasonic 90Y9650
INDUCTOR, SHIELDED, 4.7UH, 5A; Inductance:4.7µH; RMS Current (Irms):5A; Inductor Construction:Shielde d; Saturation Current (Isat):4.5A; Product Range:P Series; DC Resistance Max:0.0091ohm; Inductance Tolerance:± 30% RoHS Compliant: Yes

INDUCTOR, SHIELDED, 4.7UH, 5A; Inductance:4.7µH; RMS Current (Irms):5A; Inductor Construction:Shielded; Saturation Current (Isat):4.5A; Product Range:P Series; DC Resistance Max:0.0091ohm; Inductance Tolerance:± 30% RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes
Product Number 90Y9650
Product Name Inductor, Shielded, 4.7Uh, 5A; Inductance Panasonic
Mounting Option Surface Mount Technology
Inductance Range 4.7 microH
Inductance Tolerance 30 (+/- %)
DCR 0.0091 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Chokes - 1-1879855-4 - TE Connectivity
TE Connectivity
Specs
Application Power Choke
DCR 0.6000 ohms
Impedance 220 ohms
View Details
Power Inductors - ECS-MPI4040R2-3R3-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers