Panasonic Inductor, Shielded, 33Uh, 2A; Inductance Panasonic ELLATP330MB

Description
INDUCTOR, SHIELDED, 33UH, 2A; Inductance:33µH; RMS Current (Irms):2A; Inductor Construction:Shielde d; Saturation Current (Isat):1.8A; Product Range:P Series; Power Inductor Case:10mm x 10mm x 4.2mm; DC Resistance Max:0.059ohm RoHS Compliant: Yes
Description
INDUCTOR, SHIELDED, 33UH, 2A; Inductance:33µH; RMS Current (Irms):2A; Inductor Construction:Shielde d; Saturation Current (Isat):1.8A; Product Range:P Series; Power Inductor Case:10mm x 10mm x 4.2mm; DC Resistance Max:0.059ohm RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Inductor, Shielded, 33Uh, 2A; Inductance Panasonic - 90Y9647 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Shielded, 33Uh, 2A; Inductance Panasonic
90Y9647
Inductor, Shielded, 33Uh, 2A; Inductance Panasonic 90Y9647
INDUCTOR, SHIELDED, 33UH, 2A; Inductance:33µH; RMS Current (Irms):2A; Inductor Construction:Shielde d; Saturation Current (Isat):1.8A; Product Range:P Series; Power Inductor Case:10mm x 10mm x 4.2mm; DC Resistance Max:0.059ohm RoHS Compliant: Yes

INDUCTOR, SHIELDED, 33UH, 2A; Inductance:33µH; RMS Current (Irms):2A; Inductor Construction:Shielded; Saturation Current (Isat):1.8A; Product Range:P Series; Power Inductor Case:10mm x 10mm x 4.2mm; DC Resistance Max:0.059ohm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes
Product Number 90Y9647
Product Name Inductor, Shielded, 33Uh, 2A; Inductance Panasonic
Mounting Option Surface Mount Technology
Inductance Range 33 microH
DCR 0.0590 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0201DS (0603) Miniature Ceramic Chip Inductors - 0201DS-5N4 0201DS-5N4XJEW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
Power Inductors - 1-2176780-1 - TE Connectivity
Specs
Operating Temperature -55 to 155 C (-67 to 311 F)
Application Power Choke
Inductance Range 3.3 microH
View Details
Specs
Application RF Choke
View Details
Common Mode Chokes - 486-5720-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details