Power Choke Shielded Wirewound 220uH 20% 100KHz 0.7A 0.36Ohm DCR Product overview: ELLATP221MB from Panasonic is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 220uH, 100KHz, 0.7A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 220uH, 100KHz, 0.7A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-ELLATP221MB can be used for catalog matching and distributor lookup.
Manufacturer: Panasonic
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 958993-ELLATP221MB
Packaging: Cut Tape
Current Rating: 700 mA
Length: 10.5 mm
Shielding: Shielded
Inductance: 220 µH
Tolerance: 20 %
Test Frequency: 100 kHz
Military Standard: Not
DC Current: 700 mA
Height: 4.5 mm
Categories: Fixed Inductors
DC Resistance (DCR): 360 mΩ
Alternative Parts (Cross-Reference): NR10050T221M; CLF12555T-221M-H; NS10145T221MNA; ASPI-8040S-221M-T; #B966BS-221M=P3; CLF7045NIT-221M-DELL
Popularity: Low
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Shortage
Depth: 10.5 mm
Max DC Current: 700 mA
Mount: Surface Mount
RoHS: Compliant
Radiation Hardening: No
RMS Current (Irms): 700 mA
Saturation Current: 700 mA
Series Resistance: 360 mΩ
REACH SVHC: No SVHC
Inductance Tolerance: 20 %
INDUCTOR, SHIELDED, 220UH, 0.7A; Inductance:220µH; RMS Current (Irms):700mA; Inductor Construction:Shielde
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 71-ELLATP221MB | 958993-ELLATP221MB | 90Y9645 |
| Product Name | 220uH 100KHz 0.7A Inductor and Choke | Fixed Inductors - ELLATP221MB | Inductor, Shielded, 220Uh, 0.7A; Inductance Panasonic |
| Standards and Certifications | RoHS | RoHS | RoHS |
| Configuration | Fixed | ||
| Inductance Range | 220 microH | 220 microH | |
| Inductance Tolerance | 20 (+/- %) | 20 (+/- %) | |
| DCR | 0.3600 ohms | 0.3600 ohms |