Panasonic Inductor, Shielded, 15Uh, 2.7A; Inductance Panasonic ELLATP150MB

Description
INDUCTOR, SHIELDED, 15UH, 2.7A; Inductance:15µH; RMS Current (Irms):2.7A; Inductor Construction:Shielde d; Saturation Current (Isat):2.7A; Product Range:P Series; DC Resistance Max:0.029ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes
Datasheet
Description
INDUCTOR, SHIELDED, 15UH, 2.7A; Inductance:15µH; RMS Current (Irms):2.7A; Inductor Construction:Shielde d; Saturation Current (Isat):2.7A; Product Range:P Series; DC Resistance Max:0.029ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductor, Shielded, 15Uh, 2.7A; Inductance Panasonic - 83X8700 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Shielded, 15Uh, 2.7A; Inductance Panasonic
83X8700
Inductor, Shielded, 15Uh, 2.7A; Inductance Panasonic 83X8700
INDUCTOR, SHIELDED, 15UH, 2.7A; Inductance:15µH; RMS Current (Irms):2.7A; Inductor Construction:Shielde d; Saturation Current (Isat):2.7A; Product Range:P Series; DC Resistance Max:0.029ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

INDUCTOR, SHIELDED, 15UH, 2.7A; Inductance:15µH; RMS Current (Irms):2.7A; Inductor Construction:Shielded; Saturation Current (Isat):2.7A; Product Range:P Series; DC Resistance Max:0.029ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes
Product Number 83X8700
Product Name Inductor, Shielded, 15Uh, 2.7A; Inductance Panasonic
Mounting Option Surface Mount Technology
Inductance Range 15 microH
Inductance Tolerance 20 (+/- %)
DCR 0.0290 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL0805-J225JAL4TTR-ND - DigiKey
Knowles Precision Devices
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
SMT RF Choke, 5 - 1220 MHz, 75Ω - ADCH-1220-75+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Leaded Inductors - 1048432 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Power Choke
Inductance Range 470 microH
Lead Style Radial; Radial
View Details
Common Mode Chokes - 486-DKFP-C21C-0115-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details