Panasonic Inductor, Shielded, 10Uh, 3.3A; Inductance Panasonic ELLATP100MB

Description
INDUCTOR, SHIELDED, 10UH, 3.3A; Inductance:10µH; RMS Current (Irms):3.3A; Inductor Construction:Shielde d; Saturation Current (Isat):3.3A; Product Range:P Series; Power Inductor Case:10mm x 10mm x 4.2mm; DC Resistance Max:0.022ohm RoHS Compliant: Yes
Description
INDUCTOR, SHIELDED, 10UH, 3.3A; Inductance:10µH; RMS Current (Irms):3.3A; Inductor Construction:Shielde d; Saturation Current (Isat):3.3A; Product Range:P Series; Power Inductor Case:10mm x 10mm x 4.2mm; DC Resistance Max:0.022ohm RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Inductor, Shielded, 10Uh, 3.3A; Inductance Panasonic - 90Y9640 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Shielded, 10Uh, 3.3A; Inductance Panasonic
90Y9640
Inductor, Shielded, 10Uh, 3.3A; Inductance Panasonic 90Y9640
INDUCTOR, SHIELDED, 10UH, 3.3A; Inductance:10µH; RMS Current (Irms):3.3A; Inductor Construction:Shielde d; Saturation Current (Isat):3.3A; Product Range:P Series; Power Inductor Case:10mm x 10mm x 4.2mm; DC Resistance Max:0.022ohm RoHS Compliant: Yes

INDUCTOR, SHIELDED, 10UH, 3.3A; Inductance:10µH; RMS Current (Irms):3.3A; Inductor Construction:Shielded; Saturation Current (Isat):3.3A; Product Range:P Series; Power Inductor Case:10mm x 10mm x 4.2mm; DC Resistance Max:0.022ohm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes
Product Number 90Y9640
Product Name Inductor, Shielded, 10Uh, 3.3A; Inductance Panasonic
Mounting Option Surface Mount Technology
Inductance Range 10 microH
DCR 0.0220 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL1008-J825JAL4TCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
SMT RF Choke, 5 - 1220 MHz, 50Ω - ADCH-1220+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Leaded Inductors - 1670421 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Inductance Range 1300 microH
Lead Style Radial; Radial
View Details
Common Mode Chokes - 486-5724-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details