Panasonic Inductor, Shielded, 47Uh, 1.5A; Inductance Panasonic ELL8TP470MB

Description
INDUCTOR, SHIELDED, 47UH, 1.5A; Inductance:47µH; RMS Current (Irms):1.5A; Inductor Construction:Shielde d; Saturation Current (Isat):1.4A; Product Range:P Series; DC Resistance Max:0.1ohm; Inductance Tolerance:± 20%; Product Width:8mmRoHS Compliant: Yes
Datasheet
Description
INDUCTOR, SHIELDED, 47UH, 1.5A; Inductance:47µH; RMS Current (Irms):1.5A; Inductor Construction:Shielde d; Saturation Current (Isat):1.4A; Product Range:P Series; DC Resistance Max:0.1ohm; Inductance Tolerance:± 20%; Product Width:8mmRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductor, Shielded, 47Uh, 1.5A; Inductance Panasonic - 90Y9689 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Shielded, 47Uh, 1.5A; Inductance Panasonic
90Y9689
Inductor, Shielded, 47Uh, 1.5A; Inductance Panasonic 90Y9689
INDUCTOR, SHIELDED, 47UH, 1.5A; Inductance:47µH; RMS Current (Irms):1.5A; Inductor Construction:Shielde d; Saturation Current (Isat):1.4A; Product Range:P Series; DC Resistance Max:0.1ohm; Inductance Tolerance:± 20%; Product Width:8mmRoHS Compliant: Yes

INDUCTOR, SHIELDED, 47UH, 1.5A; Inductance:47µH; RMS Current (Irms):1.5A; Inductor Construction:Shielded; Saturation Current (Isat):1.4A; Product Range:P Series; DC Resistance Max:0.1ohm; Inductance Tolerance:± 20%; Product Width:8mmRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes
Product Number 90Y9689
Product Name Inductor, Shielded, 47Uh, 1.5A; Inductance Panasonic
Mounting Option Surface Mount Technology
Inductance Range 47 microH
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Inductors - 1678491 - RS Components, Ltd.
Specs
Technology Wirewound
Core Material Ferrite; Ferrite
Inductance Range 33 microH
View Details
Common Mode Chokes - 486-5722-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Fixed Inductors - LFC32TE4R7J - 1069444-LFC32TE4R7J - Win Source Electronics
Specs
Configuration Fixed
Inductance Range 4.7 microH
Inductance Tolerance 5 (+/- %)
View Details