Panasonic Inductor, Shielded, 220Uh, 0.7A; Inductance Panasonic ELL8TP221MB

Description
INDUCTOR, SHIELDED, 220UH, 0.7A; Inductance:220µH; RMS Current (Irms):700mA; Inductor Construction:Shielde d; Saturation Current (Isat):550mA; Product Range:P Series; DC Resistance Max:0.48ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes
Datasheet
Description
INDUCTOR, SHIELDED, 220UH, 0.7A; Inductance:220µH; RMS Current (Irms):700mA; Inductor Construction:Shielde d; Saturation Current (Isat):550mA; Product Range:P Series; DC Resistance Max:0.48ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductor, Shielded, 220Uh, 0.7A; Inductance Panasonic - 90Y9686 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Shielded, 220Uh, 0.7A; Inductance Panasonic
90Y9686
Inductor, Shielded, 220Uh, 0.7A; Inductance Panasonic 90Y9686
INDUCTOR, SHIELDED, 220UH, 0.7A; Inductance:220µH; RMS Current (Irms):700mA; Inductor Construction:Shielde d; Saturation Current (Isat):550mA; Product Range:P Series; DC Resistance Max:0.48ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

INDUCTOR, SHIELDED, 220UH, 0.7A; Inductance:220µH; RMS Current (Irms):700mA; Inductor Construction:Shielded; Saturation Current (Isat):550mA; Product Range:P Series; DC Resistance Max:0.48ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes
Product Number 90Y9686
Product Name Inductor, Shielded, 220Uh, 0.7A; Inductance Panasonic
Mounting Option Surface Mount Technology
Inductance Range 220 microH
Inductance Tolerance 20 (+/- %)
DCR 0.4800 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Ferrite Beads and Chips - 2019-CZP2BPTTE101PTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
DCR 0.0300 ohms
Rated DC Current 3000 milliamps
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Molded SMD Inductors - 1-1624097-0 - TE Connectivity
Specs
Operating Temperature -55 to 100 C (-67 to 212 F)
Application Power Choke
Inductance Range 4.7 microH
View Details
2 suppliers
Common Mode Chokes - 486-3236-ND - DigiKey
Specs
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details