Panasonic Inductor, Shielded, 22Uh, 2A; Inductance Panasonic ELL8TP220MB

Description
INDUCTOR, SHIELDED, 22UH, 2A; Inductance:22µH; RMS Current (Irms):2A; Inductor Construction:Shielde d; Saturation Current (Isat):2.2A; Product Range:ELL-8TP Series; DC Resistance Max:0.055ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes
Datasheet
Description
INDUCTOR, SHIELDED, 22UH, 2A; Inductance:22µH; RMS Current (Irms):2A; Inductor Construction:Shielde d; Saturation Current (Isat):2.2A; Product Range:ELL-8TP Series; DC Resistance Max:0.055ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductor, Shielded, 22Uh, 2A; Inductance Panasonic - 90Y9685 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Shielded, 22Uh, 2A; Inductance Panasonic
90Y9685
Inductor, Shielded, 22Uh, 2A; Inductance Panasonic 90Y9685
INDUCTOR, SHIELDED, 22UH, 2A; Inductance:22µH; RMS Current (Irms):2A; Inductor Construction:Shielde d; Saturation Current (Isat):2.2A; Product Range:ELL-8TP Series; DC Resistance Max:0.055ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

INDUCTOR, SHIELDED, 22UH, 2A; Inductance:22µH; RMS Current (Irms):2A; Inductor Construction:Shielded; Saturation Current (Isat):2.2A; Product Range:ELL-8TP Series; DC Resistance Max:0.055ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes
Product Number 90Y9685
Product Name Inductor, Shielded, 22Uh, 2A; Inductance Panasonic
Mounting Option Surface Mount Technology
Inductance Range 22 microH
Inductance Tolerance 20 (+/- %)
DCR 0.0550 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-3-127-625-ND - DigiKey
Specs
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Common Mode Chokes - 237-2275-ND - DigiKey
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Power Inductors - ECS-MPI2520R0-1R5-R - ECS Inc. International
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Fixed Inductors - KQ1008TE2R2J - 1067836-KQ1008TE2R2J - Win Source Electronics
Specs
Configuration Fixed
View Details