Panasonic Fixed Inductors - ELL8TP151MB ELL8TP151MB

Description
Manufacturer: Panasonic Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 988860-ELL8TP151MB Packaging: Cut Tape Current Rating: 800 mA Length: 8.001 mm Shielding: Shielded Inductance: 150 µH Height - Seated (Max): 5.0292 mm Mounting: SMD (SMT) Tolerance: 20 % Test Frequency: 100 kHz Core Material: Composite, Metal Military Standard: Not Self Resonant Frequency: 100 kHz DC Current: 800 mA Composition: Wirewound Height: 5 mm Resistance: 340 mΩ Number of Pins: 2 Width: 8.001 mm Categories: Fixed Inductors DC Resistance (DCR): 340 mΩ Case / Package: Nonstandard Alternative Parts (Cross-Reference): NS10145T151MNA; CLF10040T-151M-H; #B966BS-151M=P3; VLF10040T-151MR99; MBH10145C-151MA=P3; 74404084151ELL-8TP15 1MB; Popularity: Low Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 105 °C Depth: 8.5 mm Max DC Current: 800 mA Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -40 °C RMS Current (Irms): 800 mA Saturation Current: 700 mA Schedule B: 8504500000, 8504500000 Series Resistance: 340 mΩ REACH SVHC: No SVHC Inductance Tolerance: 20 %
Request a Quote
Description
Manufacturer: Panasonic Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 988860-ELL8TP151MB Packaging: Cut Tape Current Rating: 800 mA Length: 8.001 mm Shielding: Shielded Inductance: 150 µH Height - Seated (Max): 5.0292 mm Mounting: SMD (SMT) Tolerance: 20 % Test Frequency: 100 kHz Core Material: Composite, Metal Military Standard: Not Self Resonant Frequency: 100 kHz DC Current: 800 mA Composition: Wirewound Height: 5 mm Resistance: 340 mΩ Number of Pins: 2 Width: 8.001 mm Categories: Fixed Inductors DC Resistance (DCR): 340 mΩ Case / Package: Nonstandard Alternative Parts (Cross-Reference): NS10145T151MNA; CLF10040T-151M-H; #B966BS-151M=P3; VLF10040T-151MR99; MBH10145C-151MA=P3; 74404084151ELL-8TP15 1MB; Popularity: Low Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 105 °C Depth: 8.5 mm Max DC Current: 800 mA Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -40 °C RMS Current (Irms): 800 mA Saturation Current: 700 mA Schedule B: 8504500000, 8504500000 Series Resistance: 340 mΩ REACH SVHC: No SVHC Inductance Tolerance: 20 %
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - ELL8TP151MB - 988860-ELL8TP151MB - Win Source Electronics
Laguna Hills, CA, United States
Fixed Inductors - ELL8TP151MB
988860-ELL8TP151MB
Fixed Inductors - ELL8TP151MB 988860-ELL8TP151MB
Manufacturer: Panasonic Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 988860-ELL8TP151MB Packaging: Cut Tape Current Rating: 800 mA Length: 8.001 mm Shielding: Shielded Inductance: 150 µH Height - Seated (Max): 5.0292 mm Mounting: SMD (SMT) Tolerance: 20 % Test Frequency: 100 kHz Core Material: Composite, Metal Military Standard: Not Self Resonant Frequency: 100 kHz DC Current: 800 mA Composition: Wirewound Height: 5 mm Resistance: 340 mΩ Number of Pins: 2 Width: 8.001 mm Categories: Fixed Inductors DC Resistance (DCR): 340 mΩ Case / Package: Nonstandard Alternative Parts (Cross-Reference): NS10145T151MNA; CLF10040T-151M-H; #B966BS-151M=P3; VLF10040T-151MR99; MBH10145C-151MA=P3; 74404084151ELL-8TP15 1MB; Popularity: Low Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 105 °C Depth: 8.5 mm Max DC Current: 800 mA Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -40 °C RMS Current (Irms): 800 mA Saturation Current: 700 mA Schedule B: 8504500000, 8504500000 Series Resistance: 340 mΩ REACH SVHC: No SVHC Inductance Tolerance: 20 %

Manufacturer: Panasonic
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 988860-ELL8TP151MB
Packaging: Cut Tape
Current Rating: 800 mA
Length: 8.001 mm
Shielding: Shielded
Inductance: 150 µH
Height - Seated (Max): 5.0292 mm
Mounting: SMD (SMT)
Tolerance: 20 %
Test Frequency: 100 kHz
Core Material: Composite, Metal
Military Standard: Not
Self Resonant Frequency: 100 kHz
DC Current: 800 mA
Composition: Wirewound
Height: 5 mm
Resistance: 340 mΩ
Number of Pins: 2
Width: 8.001 mm
Categories: Fixed Inductors
DC Resistance (DCR): 340 mΩ
Case / Package: Nonstandard
Alternative Parts (Cross-Reference): NS10145T151MNA; CLF10040T-151M-H; #B966BS-151M=P3; VLF10040T-151MR99; MBH10145C-151MA=P3; 74404084151ELL-8TP151MB;
Popularity: Low
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 105 °C
Depth: 8.5 mm
Max DC Current: 800 mA
Mount: Surface Mount
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -40 °C
RMS Current (Irms): 800 mA
Saturation Current: 700 mA
Schedule B: 8504500000, 8504500000
Series Resistance: 340 mΩ
REACH SVHC: No SVHC
Inductance Tolerance: 20 %

Buy Now
150uH 100KHz 0.8A Inductor and Choke - 71-ELL8TP151MB - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
150uH 100KHz 0.8A Inductor and Choke
71-ELL8TP151MB
150uH 100KHz 0.8A Inductor and Choke 71-ELL8TP151MB
Power Choke Shielded Wirewound 150uH 20% 100KHz 0.8A 0.34Ohm DCR Product overview: ELL8TP151MB from Panasonic is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150uH, 100KHz, 0.8A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 150uH, 100KHz, 0.8A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-ELL8TP151MB can be used for catalog matching and distributor lookup.

Power Choke Shielded Wirewound 150uH 20% 100KHz 0.8A 0.34Ohm DCR Product overview: ELL8TP151MB from Panasonic is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150uH, 100KHz, 0.8A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 150uH, 100KHz, 0.8A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-ELL8TP151MB can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 988860-ELL8TP151MB 71-ELL8TP151MB
Product Name Fixed Inductors - ELL8TP151MB 150uH 100KHz 0.8A Inductor and Choke
Mounting Option Surface Mount Technology
Technology Standard; Wirewound
Configuration Fixed
Inductance Range 150 microH
Inductance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 50-ECS-MPIP0420-1R0MCTR-ND - DigiKey
Specs
Operating Temperature -55 to 165 C (-67 to 329 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
SMT RF Choke 50 MHz - 8.2 GHz, 50Ω - TCCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
5 suppliers
Common Mode Chokes - CMT-8101-B-ND - DigiKey
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Fixed Inductors - 1674-CL0402-2363JUL4TTR-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details