Panasonic Inductor, Shielded, 1Mh, 0.33A; Inductance Panasonic ELL8TP102MB

Description
INDUCTOR, SHIELDED, 1MH, 0.33A; Inductance:1mH; RMS Current (Irms):330mA; Inductor Construction:Shielde d; Saturation Current (Isat):250mA; Product Range:ELL-8TP Series; DC Resistance Max:2.1ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes
Datasheet
Description
INDUCTOR, SHIELDED, 1MH, 0.33A; Inductance:1mH; RMS Current (Irms):330mA; Inductor Construction:Shielde d; Saturation Current (Isat):250mA; Product Range:ELL-8TP Series; DC Resistance Max:2.1ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductor, Shielded, 1Mh, 0.33A; Inductance Panasonic - 90Y9683 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Shielded, 1Mh, 0.33A; Inductance Panasonic
90Y9683
Inductor, Shielded, 1Mh, 0.33A; Inductance Panasonic 90Y9683
INDUCTOR, SHIELDED, 1MH, 0.33A; Inductance:1mH; RMS Current (Irms):330mA; Inductor Construction:Shielde d; Saturation Current (Isat):250mA; Product Range:ELL-8TP Series; DC Resistance Max:2.1ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

INDUCTOR, SHIELDED, 1MH, 0.33A; Inductance:1mH; RMS Current (Irms):330mA; Inductor Construction:Shielded; Saturation Current (Isat):250mA; Product Range:ELL-8TP Series; DC Resistance Max:2.1ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes
Product Number 90Y9683
Product Name Inductor, Shielded, 1Mh, 0.33A; Inductance Panasonic
Mounting Option Surface Mount Technology
Inductance Range 1000 microH
Inductance Tolerance 20 (+/- %)
DCR 2.1 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Application RF Choke
View Details
UT/ET Series Common Mode Inductors - ET2825-028 - Triad Magnetics
Specs
Operating Temperature -20 to 105 C (-4 to 221 F)
Technology Standard
Inductance Range 36000 to 1000 microH
View Details
2 suppliers
Leaded Inductors - 1910677P - RS Components, Ltd.
RS Components, Ltd.
Specs
DCR 7.9 ohms
Rated DC Current 170 milliamps
Lead Style Axial
View Details