Panasonic Inductor, Shielded, 12Uh, 1.7A; Inductance Panasonic ELL6UH120M

Description
INDUCTOR, SHIELDED, 12UH, 1.7A; Inductance:12µH; RMS Current (Irms):1.7A; Inductor Construction:Shielde d; Saturation Current (Isat):-; Product Range:H Series; DC Resistance Max:0.071ohm; Inductance Tolerance:± 20%; Product Width:6mm RoHS Compliant: Yes
Datasheet
Description
INDUCTOR, SHIELDED, 12UH, 1.7A; Inductance:12µH; RMS Current (Irms):1.7A; Inductor Construction:Shielde d; Saturation Current (Isat):-; Product Range:H Series; DC Resistance Max:0.071ohm; Inductance Tolerance:± 20%; Product Width:6mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductor, Shielded, 12Uh, 1.7A; Inductance Panasonic - 62W8699 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Shielded, 12Uh, 1.7A; Inductance Panasonic
62W8699
Inductor, Shielded, 12Uh, 1.7A; Inductance Panasonic 62W8699
INDUCTOR, SHIELDED, 12UH, 1.7A; Inductance:12µH; RMS Current (Irms):1.7A; Inductor Construction:Shielde d; Saturation Current (Isat):-; Product Range:H Series; DC Resistance Max:0.071ohm; Inductance Tolerance:± 20%; Product Width:6mm RoHS Compliant: Yes

INDUCTOR, SHIELDED, 12UH, 1.7A; Inductance:12µH; RMS Current (Irms):1.7A; Inductor Construction:Shielded; Saturation Current (Isat):-; Product Range:H Series; DC Resistance Max:0.071ohm; Inductance Tolerance:± 20%; Product Width:6mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes
Product Number 62W8699
Product Name Inductor, Shielded, 12Uh, 1.7A; Inductance Panasonic
Mounting Option Surface Mount Technology
Inductance Range 12 microH
Inductance Tolerance 20 (+/- %)
DCR 0.0710 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Power Inductors - 2176640-9 - TE Connectivity
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Application Power Choke
Inductance Range 22 microH
View Details
Power Inductors - ECS-MPIL0630-2R2MC - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
3 suppliers