Panasonic Inductor, Shielded, 1Mh, 0.18A; Inductance Panasonic ELL6UH102M

Description
INDUCTOR, SHIELDED, 1MH, 0.18A; Inductance:1mH; RMS Current (Irms):180mA; Inductor Construction:Shielde d; Saturation Current (Isat):-; Product Range:ELL-6UH Series; DC Resistance Max:3.67ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes
Datasheet
Description
INDUCTOR, SHIELDED, 1MH, 0.18A; Inductance:1mH; RMS Current (Irms):180mA; Inductor Construction:Shielde d; Saturation Current (Isat):-; Product Range:ELL-6UH Series; DC Resistance Max:3.67ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductor, Shielded, 1Mh, 0.18A; Inductance Panasonic - 56W4712 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Shielded, 1Mh, 0.18A; Inductance Panasonic
56W4712
Inductor, Shielded, 1Mh, 0.18A; Inductance Panasonic 56W4712
INDUCTOR, SHIELDED, 1MH, 0.18A; Inductance:1mH; RMS Current (Irms):180mA; Inductor Construction:Shielde d; Saturation Current (Isat):-; Product Range:ELL-6UH Series; DC Resistance Max:3.67ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

INDUCTOR, SHIELDED, 1MH, 0.18A; Inductance:1mH; RMS Current (Irms):180mA; Inductor Construction:Shielded; Saturation Current (Isat):-; Product Range:ELL-6UH Series; DC Resistance Max:3.67ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes
Product Number 56W4712
Product Name Inductor, Shielded, 1Mh, 0.18A; Inductance Panasonic
Mounting Option Surface Mount Technology
Inductance Range 1000 microH
Inductance Tolerance 20 (+/- %)
DCR 3.67 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL0805-J473JAL4TCT-ND - DigiKey
Knowles Precision Devices
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80A+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
Leaded Inductors - 1620146 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Inductance Range 39000 microH
Lead Style Radial; Radial
View Details
Common Mode Chokes - 486-3124-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
2 suppliers