Panasonic Inductor, Shielded, 10Uh, 1.8A; Inductance Panasonic ELL6UH100M

Description
INDUCTOR, SHIELDED, 10UH, 1.8A; Inductance:10µH; RMS Current (Irms):1.8A; Inductor Construction:Shielde d; Saturation Current (Isat):-; Product Range:H Series; DC Resistance Max:0.063ohm; Inductance Tolerance:± 20%; Product Width:6mm RoHS Compliant: Yes
Datasheet
Description
INDUCTOR, SHIELDED, 10UH, 1.8A; Inductance:10µH; RMS Current (Irms):1.8A; Inductor Construction:Shielde d; Saturation Current (Isat):-; Product Range:H Series; DC Resistance Max:0.063ohm; Inductance Tolerance:± 20%; Product Width:6mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductor, Shielded, 10Uh, 1.8A; Inductance Panasonic - 62W8698 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Shielded, 10Uh, 1.8A; Inductance Panasonic
62W8698
Inductor, Shielded, 10Uh, 1.8A; Inductance Panasonic 62W8698
INDUCTOR, SHIELDED, 10UH, 1.8A; Inductance:10µH; RMS Current (Irms):1.8A; Inductor Construction:Shielde d; Saturation Current (Isat):-; Product Range:H Series; DC Resistance Max:0.063ohm; Inductance Tolerance:± 20%; Product Width:6mm RoHS Compliant: Yes

INDUCTOR, SHIELDED, 10UH, 1.8A; Inductance:10µH; RMS Current (Irms):1.8A; Inductor Construction:Shielded; Saturation Current (Isat):-; Product Range:H Series; DC Resistance Max:0.063ohm; Inductance Tolerance:± 20%; Product Width:6mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes
Product Number 62W8698
Product Name Inductor, Shielded, 10Uh, 1.8A; Inductance Panasonic
Mounting Option Surface Mount Technology
Inductance Range 10 microH
Inductance Tolerance 20 (+/- %)
DCR 0.0630 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL1008-2393JQL1T-1CT-ND - DigiKey
Knowles Precision Devices
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ceramic
View Details
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
Leaded Inductors - 1048441 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Power Choke
Inductance Range 220 microH
Lead Style Radial; Radial
View Details
Common Mode Chokes - 486-DKFP-B22B-1K6Q-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details