Panasonic Fixed Inductors - ELL6SH680M ELL6SH680M

Description
Manufacturer: Panasonic Win Source Part Number: 1171599-ELL6SH680M Manufacturer Homepage: www.panasonic.com/in dustrial/ Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Panasonic Win Source Part Number: 1171599-ELL6SH680M Manufacturer Homepage: www.panasonic.com/in dustrial/ Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Fixed Inductors - ELL6SH680M
1171599-ELL6SH680M
Fixed Inductors - ELL6SH680M 1171599-ELL6SH680M
Manufacturer: Panasonic Win Source Part Number: 1171599-ELL6SH680M Manufacturer Homepage: www.panasonic.com/in dustrial/ Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited

Manufacturer: Panasonic
Win Source Part Number: 1171599-ELL6SH680M
Manufacturer Homepage: www.panasonic.com/industrial/
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Limited

Buy Now
68uH 100KHz 0.5A Inductor and Choke - 71-ELL6SH680M - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
68uH 100KHz 0.5A Inductor and Choke
71-ELL6SH680M
68uH 100KHz 0.5A Inductor and Choke 71-ELL6SH680M
Power Choke Shielded Wirewound 68uH 20% 100KHz 0.5A 0.52Ohm DCR T/R Product overview: ELL6SH680M from Panasonic is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 68uH, 100KHz, 0.5A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 68uH, 100KHz, 0.5A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-ELL6SH680M can be used for catalog matching and distributor lookup.

Power Choke Shielded Wirewound 68uH 20% 100KHz 0.5A 0.52Ohm DCR T/R Product overview: ELL6SH680M from Panasonic is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 68uH, 100KHz, 0.5A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 68uH, 100KHz, 0.5A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-ELL6SH680M can be used for catalog matching and distributor lookup.

Supplier's Site
Inductor, Shielded, 68Uh, 0.5A; Inductance Panasonic - 90Y9679 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Shielded, 68Uh, 0.5A; Inductance Panasonic
90Y9679
Inductor, Shielded, 68Uh, 0.5A; Inductance Panasonic 90Y9679
INDUCTOR, SHIELDED, 68UH, 0.5A; Inductance:68µH; RMS Current (Irms):500mA; Inductor Construction:Shielde d; Saturation Current (Isat):-; Product Range:ELL-6SH Series; DC Resistance Max:0.52ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

INDUCTOR, SHIELDED, 68UH, 0.5A; Inductance:68µH; RMS Current (Irms):500mA; Inductor Construction:Shielded; Saturation Current (Isat):-; Product Range:ELL-6SH Series; DC Resistance Max:0.52ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

Supplier's Site Datasheet
INDUCTOR; POWER INDUCTOR;CHOKE COIL SMD68UH - 70068800 - Allied Electronics, Inc.
Fort Worth, TX, USA
INDUCTOR; POWER INDUCTOR;CHOKE COIL SMD68UH
70068800
INDUCTOR; POWER INDUCTOR;CHOKE COIL SMD68UH 70068800
INDUCTOR; POWER INDUCTOR;CHOKE COIL SMD68UH

INDUCTOR; POWER INDUCTOR;CHOKE COIL SMD68UH

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Allied Electronics, Inc.
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 1171599-ELL6SH680M 71-ELL6SH680M 90Y9679 70068800
Product Name Fixed Inductors - ELL6SH680M 68uH 100KHz 0.5A Inductor and Choke Inductor, Shielded, 68Uh, 0.5A; Inductance Panasonic INDUCTOR; POWER INDUCTOR;CHOKE COIL SMD68UH
Inductance Tolerance 20 (+/- %) 20 (+/- %)
Standards and Certifications RoHS RoHS
Mounting Option Surface Mount Technology
Inductance Range 68 microH
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - CME375-4-B-ND - DigiKey
Specs
Operating Temperature -40 to 80 C (-40 to 176 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80A+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details