Panasonic INDUCTOR; POWER INDUCTOR;CHOKE COIL SMD4.7UH ELL6SH4R7M

Description
INDUCTOR; POWER INDUCTOR;CHOKE COIL SMD4.7UH
Datasheet
Description
INDUCTOR; POWER INDUCTOR;CHOKE COIL SMD4.7UH
Datasheet

Suppliers

Company
Product
Description
Supplier Links
INDUCTOR; POWER INDUCTOR;CHOKE COIL SMD4.7UH - 70068797 - Allied Electronics, Inc.
Fort Worth, TX, USA
INDUCTOR; POWER INDUCTOR;CHOKE COIL SMD4.7UH
70068797
INDUCTOR; POWER INDUCTOR;CHOKE COIL SMD4.7UH 70068797
INDUCTOR; POWER INDUCTOR;CHOKE COIL SMD4.7UH

INDUCTOR; POWER INDUCTOR;CHOKE COIL SMD4.7UH

Supplier's Site
Inductor, Shielded, 4.7Uh, 2A; Inductance Panasonic - 90Y9677 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Shielded, 4.7Uh, 2A; Inductance Panasonic
90Y9677
Inductor, Shielded, 4.7Uh, 2A; Inductance Panasonic 90Y9677
INDUCTOR, SHIELDED, 4.7UH, 2A; Inductance:4.7µH; RMS Current (Irms):2A; Inductor Construction:Shielde d; Saturation Current (Isat):-; Product Range:H Series; DC Resistance Max:0.042ohm; Inductance Tolerance:± 20%; Product Length:6mm RoHS Compliant: Yes

INDUCTOR, SHIELDED, 4.7UH, 2A; Inductance:4.7µH; RMS Current (Irms):2A; Inductor Construction:Shielded; Saturation Current (Isat):-; Product Range:H Series; DC Resistance Max:0.042ohm; Inductance Tolerance:± 20%; Product Length:6mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Allied Electronics, Inc. Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 70068797 90Y9677
Product Name INDUCTOR; POWER INDUCTOR;CHOKE COIL SMD4.7UH Inductor, Shielded, 4.7Uh, 2A; Inductance Panasonic
Rated DC Current 2000 milliamps 2000 milliamps
Impedance Tolerance 20 (+/- %)
Mounting Option Surface Mount Technology
Inductance Range 4.7 microH
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - 2176780-9 - TE Connectivity
Specs
Operating Temperature -55 to 155 C (-67 to 311 F)
Application Power Choke
Inductance Range 1.5 microH
View Details
Fixed Inductors - 50-ECS-MPIP0420-R22MCCT-ND - DigiKey
Specs
Operating Temperature -55 to 165 C (-67 to 329 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
0402CS (1005) High Temperature Ceramic Chip Inductors - 0402CS-36N 0402CS-36NXJRW , 0402CS-36NXGRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
Specs
Application RF Choke
View Details