Panasonic Inductor, Shielded, 150Uh, 0.35A; Inductance Panasonic ELL6SH151M

Description
INDUCTOR, SHIELDED, 150UH, 0.35A; Inductance:150µH; RMS Current (Irms):350mA; Inductor Construction:Shielde d; Saturation Current (Isat):-; Product Range:H Series; DC Resistance Max:1.8ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes
Datasheet
Description
INDUCTOR, SHIELDED, 150UH, 0.35A; Inductance:150µH; RMS Current (Irms):350mA; Inductor Construction:Shielde d; Saturation Current (Isat):-; Product Range:H Series; DC Resistance Max:1.8ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductor, Shielded, 150Uh, 0.35A; Inductance Panasonic - 90Y9671 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Shielded, 150Uh, 0.35A; Inductance Panasonic
90Y9671
Inductor, Shielded, 150Uh, 0.35A; Inductance Panasonic 90Y9671
INDUCTOR, SHIELDED, 150UH, 0.35A; Inductance:150µH; RMS Current (Irms):350mA; Inductor Construction:Shielde d; Saturation Current (Isat):-; Product Range:H Series; DC Resistance Max:1.8ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

INDUCTOR, SHIELDED, 150UH, 0.35A; Inductance:150µH; RMS Current (Irms):350mA; Inductor Construction:Shielded; Saturation Current (Isat):-; Product Range:H Series; DC Resistance Max:1.8ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes
Product Number 90Y9671
Product Name Inductor, Shielded, 150Uh, 0.35A; Inductance Panasonic
Mounting Option Surface Mount Technology
Inductance Range 150 microH
Inductance Tolerance 20 (+/- %)
DCR 1.8 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL0603-2152SUL4TTR-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
Power Inductors - 2176782-5 - TE Connectivity
Specs
Operating Temperature -55 to 155 C (-67 to 311 F)
Application Power Choke
Inductance Range 0.6800 microH
View Details
SMT RF Choke, 5 - 1220 MHz, 50Ω - ADCH-1220+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Common Mode Chokes - 2322853 - RS Components, Ltd.
Specs
Operating Temperature -40 to 100 C (-40 to 212 F)
Core Material Nano Crystal
Application Common Mode Choke
View Details