Panasonic 15uH 100KHz 1.1A Inductor and Choke ELL6SH150M

Description
Power Choke Shielded Wirewound 15uH 20% 100KHz 1.1A 0.096Ohm DCR T/R Product overview: ELL6SH150M from Panasonic is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15uH, 100KHz, 1.1A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 15uH, 100KHz, 1.1A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-ELL6SH150M can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Power Choke Shielded Wirewound 15uH 20% 100KHz 1.1A 0.096Ohm DCR T/R Product overview: ELL6SH150M from Panasonic is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15uH, 100KHz, 1.1A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 15uH, 100KHz, 1.1A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-ELL6SH150M can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
15uH 100KHz 1.1A Inductor and Choke - 71-ELL6SH150M - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
15uH 100KHz 1.1A Inductor and Choke
71-ELL6SH150M
15uH 100KHz 1.1A Inductor and Choke 71-ELL6SH150M
Power Choke Shielded Wirewound 15uH 20% 100KHz 1.1A 0.096Ohm DCR T/R Product overview: ELL6SH150M from Panasonic is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15uH, 100KHz, 1.1A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 15uH, 100KHz, 1.1A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-ELL6SH150M can be used for catalog matching and distributor lookup.

Power Choke Shielded Wirewound 15uH 20% 100KHz 1.1A 0.096Ohm DCR T/R Product overview: ELL6SH150M from Panasonic is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15uH, 100KHz, 1.1A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 15uH, 100KHz, 1.1A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-ELL6SH150M can be used for catalog matching and distributor lookup.

Supplier's Site
Laguna Hills, CA, United States
Fixed Inductors - ELL6SH150M
1171595-ELL6SH150M
Fixed Inductors - ELL6SH150M 1171595-ELL6SH150M
Manufacturer: Panasonic Win Source Part Number: 1171595-ELL6SH150M Manufacturer Homepage: www.panasonic.com/in dustrial/ Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited

Manufacturer: Panasonic
Win Source Part Number: 1171595-ELL6SH150M
Manufacturer Homepage: www.panasonic.com/industrial/
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Limited

Buy Now
Inductor, Shielded, 15Uh, 1.1A; Inductance Panasonic - 90Y9670 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Shielded, 15Uh, 1.1A; Inductance Panasonic
90Y9670
Inductor, Shielded, 15Uh, 1.1A; Inductance Panasonic 90Y9670
INDUCTOR, SHIELDED, 15UH, 1.1A; Inductance:15µH; RMS Current (Irms):1.1A; Inductor Construction:Shielde d; Saturation Current (Isat):-; Product Range:H Series; DC Resistance Max:0.096ohm; Inductance Tolerance:± 20%; Product Length:6mmRoHS Compliant: Yes

INDUCTOR, SHIELDED, 15UH, 1.1A; Inductance:15µH; RMS Current (Irms):1.1A; Inductor Construction:Shielded; Saturation Current (Isat):-; Product Range:H Series; DC Resistance Max:0.096ohm; Inductance Tolerance:± 20%; Product Length:6mmRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-ELL6SH150M 1171595-ELL6SH150M 90Y9670
Product Name 15uH 100KHz 1.1A Inductor and Choke Fixed Inductors - ELL6SH150M Inductor, Shielded, 15Uh, 1.1A; Inductance Panasonic
Inductance Tolerance 20 (+/- %) 20 (+/- %)
Standards and Certifications RoHS
Mounting Option Surface Mount Technology
Inductance Range 15 microH
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL1008-J333JAL4TTR-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
Leaded Inductors - 1620206 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Inductance Range 470 microH
Lead Style Axial; Axial
View Details
Fixed Inductors - 486-DLO1-24-0006TR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Configuration Fixed
View Details