Panasonic 12uH 100KHz 1.2A Inductor and Choke ELL6SH120M

Description
Power Choke Shielded Wirewound 12uH 20% 100KHz 1.2A 0.071Ohm DCR T/R Product overview: ELL6SH120M from Panasonic is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12uH, 100KHz, 1.2A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 12uH, 100KHz, 1.2A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-ELL6SH120M can be used for catalog matching and distributor lookup.
Request a Quote
Description
Power Choke Shielded Wirewound 12uH 20% 100KHz 1.2A 0.071Ohm DCR T/R Product overview: ELL6SH120M from Panasonic is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12uH, 100KHz, 1.2A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 12uH, 100KHz, 1.2A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-ELL6SH120M can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
12uH 100KHz 1.2A Inductor and Choke - 71-ELL6SH120M - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
12uH 100KHz 1.2A Inductor and Choke
71-ELL6SH120M
12uH 100KHz 1.2A Inductor and Choke 71-ELL6SH120M
Power Choke Shielded Wirewound 12uH 20% 100KHz 1.2A 0.071Ohm DCR T/R Product overview: ELL6SH120M from Panasonic is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12uH, 100KHz, 1.2A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 12uH, 100KHz, 1.2A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-ELL6SH120M can be used for catalog matching and distributor lookup.

Power Choke Shielded Wirewound 12uH 20% 100KHz 1.2A 0.071Ohm DCR T/R Product overview: ELL6SH120M from Panasonic is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12uH, 100KHz, 1.2A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 12uH, 100KHz, 1.2A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-ELL6SH120M can be used for catalog matching and distributor lookup.

Supplier's Site
Inductor, Shielded, 12Uh, 1.2A; Inductance Panasonic - 90Y9669 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Shielded, 12Uh, 1.2A; Inductance Panasonic
90Y9669
Inductor, Shielded, 12Uh, 1.2A; Inductance Panasonic 90Y9669
INDUCTOR, SHIELDED, 12UH, 1.2A; Inductance:12µH; RMS Current (Irms):1.2A; Inductor Construction:Shielde d; Saturation Current (Isat):-; Product Range:ELL-6SH Series; Power Inductor Case:6.4mm x 6mm x 3mm; DC Resistance Max:0.071ohm RoHS Compliant: Yes

INDUCTOR, SHIELDED, 12UH, 1.2A; Inductance:12µH; RMS Current (Irms):1.2A; Inductor Construction:Shielded; Saturation Current (Isat):-; Product Range:ELL-6SH Series; Power Inductor Case:6.4mm x 6mm x 3mm; DC Resistance Max:0.071ohm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-ELL6SH120M 90Y9669
Product Name 12uH 100KHz 1.2A Inductor and Choke Inductor, Shielded, 12Uh, 1.2A; Inductance Panasonic
Inductance Tolerance 20 (+/- %)
Standards and Certifications RoHS RoHS
Mounting Option Surface Mount Technology
Inductance Range 12 microH
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-HCMPI-0503Q-1R5M-T - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Ferrite Beads and Chips - 2019-CZB1JGTTD152PCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
DCR 0.7000 ohms
Rated DC Current 150 milliamps
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
High Frequency & RF Inductors - 1-1624112-8 - TE Connectivity
Specs
Standards and Certifications RoHS
Mounting Option Surface Mount Technology
Inductance Range 0.0033 microH
View Details
3 suppliers
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details