Panasonic Inductor, Shielded, 47Uh, 0.5A; Inductance Panasonic ELL6RH470M

Description
INDUCTOR, SHIELDED, 47UH, 0.5A; Inductance:47µH; RMS Current (Irms):500mA; Inductor Construction:Shielde d; Saturation Current (Isat):-; Product Range:H Series; DC Resistance Max:0.48ohm; Inductance Tolerance:± 20%; Product Length:6mmRoHS Compliant: Yes
Datasheet
Description
INDUCTOR, SHIELDED, 47UH, 0.5A; Inductance:47µH; RMS Current (Irms):500mA; Inductor Construction:Shielde d; Saturation Current (Isat):-; Product Range:H Series; DC Resistance Max:0.48ohm; Inductance Tolerance:± 20%; Product Length:6mmRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductor, Shielded, 47Uh, 0.5A; Inductance Panasonic - 62W8694 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Shielded, 47Uh, 0.5A; Inductance Panasonic
62W8694
Inductor, Shielded, 47Uh, 0.5A; Inductance Panasonic 62W8694
INDUCTOR, SHIELDED, 47UH, 0.5A; Inductance:47µH; RMS Current (Irms):500mA; Inductor Construction:Shielde d; Saturation Current (Isat):-; Product Range:H Series; DC Resistance Max:0.48ohm; Inductance Tolerance:± 20%; Product Length:6mmRoHS Compliant: Yes

INDUCTOR, SHIELDED, 47UH, 0.5A; Inductance:47µH; RMS Current (Irms):500mA; Inductor Construction:Shielded; Saturation Current (Isat):-; Product Range:H Series; DC Resistance Max:0.48ohm; Inductance Tolerance:± 20%; Product Length:6mmRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes
Product Number 62W8694
Product Name Inductor, Shielded, 47Uh, 0.5A; Inductance Panasonic
Mounting Option Surface Mount Technology
Inductance Range 47 microH
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL0402-2683JUL4TTR-ND - DigiKey
Knowles Precision Devices
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
SMT RF Choke, 5 - 1220 MHz, 75Ω - ADCH-1220-75+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Surface Mount Inductors - 1858313P - RS Components, Ltd.
Specs
Inductance Range 470 microH
Rated DC Current 410 milliamps
Standards and Certifications RoHS
View Details
Common Mode Chokes - 2322851 - RS Components, Ltd.
Specs
Operating Temperature -40 to 100 C (-40 to 212 F)
Core Material Nano Crystal
Application Common Mode Choke
View Details