Panasonic Inductor, Shielded, 33Uh, 0.6A; Inductance Panasonic ELL6RH330M

Description
INDUCTOR, SHIELDED, 33UH, 0.6A; Inductance:33µH; RMS Current (Irms):600mA; Inductor Construction:Shielde d; Saturation Current (Isat):-; Product Range:H Series; DC Resistance Max:0.18ohm; Inductance Tolerance:± 20%; Product Length:6mmRoHS Compliant: Yes
Datasheet
Description
INDUCTOR, SHIELDED, 33UH, 0.6A; Inductance:33µH; RMS Current (Irms):600mA; Inductor Construction:Shielde d; Saturation Current (Isat):-; Product Range:H Series; DC Resistance Max:0.18ohm; Inductance Tolerance:± 20%; Product Length:6mmRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductor, Shielded, 33Uh, 0.6A; Inductance Panasonic - 62W8693 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Shielded, 33Uh, 0.6A; Inductance Panasonic
62W8693
Inductor, Shielded, 33Uh, 0.6A; Inductance Panasonic 62W8693
INDUCTOR, SHIELDED, 33UH, 0.6A; Inductance:33µH; RMS Current (Irms):600mA; Inductor Construction:Shielde d; Saturation Current (Isat):-; Product Range:H Series; DC Resistance Max:0.18ohm; Inductance Tolerance:± 20%; Product Length:6mmRoHS Compliant: Yes

INDUCTOR, SHIELDED, 33UH, 0.6A; Inductance:33µH; RMS Current (Irms):600mA; Inductor Construction:Shielded; Saturation Current (Isat):-; Product Range:H Series; DC Resistance Max:0.18ohm; Inductance Tolerance:± 20%; Product Length:6mmRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes
Product Number 62W8693
Product Name Inductor, Shielded, 33Uh, 0.6A; Inductance Panasonic
Mounting Option Surface Mount Technology
Inductance Range 33 microH
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Leaded Inductors - 1620161 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Application Common Mode Choke
Inductance Range 27000 microH
View Details
SMT RF Choke, 5 - 1220 MHz, 50Ω - ADCH-1220+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Specs
Application RF Choke
View Details
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details