Panasonic INDUCTOR; POWER INDUCTOR;CHOKE COIL SMD22UH ELL6RH220M

Description
INDUCTOR; POWER INDUCTOR;CHOKE COIL SMD22UH
Datasheet
Description
INDUCTOR; POWER INDUCTOR;CHOKE COIL SMD22UH
Datasheet

Suppliers

Company
Product
Description
Supplier Links
INDUCTOR; POWER INDUCTOR;CHOKE COIL SMD22UH - 70068773 - Allied Electronics, Inc.
Fort Worth, TX, USA
INDUCTOR; POWER INDUCTOR;CHOKE COIL SMD22UH
70068773
INDUCTOR; POWER INDUCTOR;CHOKE COIL SMD22UH 70068773
INDUCTOR; POWER INDUCTOR;CHOKE COIL SMD22UH

INDUCTOR; POWER INDUCTOR;CHOKE COIL SMD22UH

Supplier's Site
Inductor, Shielded, 22Uh, 0.7A; Inductance Panasonic - 62W8690 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Shielded, 22Uh, 0.7A; Inductance Panasonic
62W8690
Inductor, Shielded, 22Uh, 0.7A; Inductance Panasonic 62W8690
INDUCTOR, SHIELDED, 22UH, 0.7A; Inductance:22µH; RMS Current (Irms):700mA; Inductor Construction:Shielde d; Saturation Current (Isat):-; Product Range:H Series; DC Resistance Max:0.22ohm; Inductance Tolerance:± 20%; Product Length:6mmRoHS Compliant: Yes

INDUCTOR, SHIELDED, 22UH, 0.7A; Inductance:22µH; RMS Current (Irms):700mA; Inductor Construction:Shielded; Saturation Current (Isat):-; Product Range:H Series; DC Resistance Max:0.22ohm; Inductance Tolerance:± 20%; Product Length:6mmRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Allied Electronics, Inc. Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 70068773 62W8690
Product Name INDUCTOR; POWER INDUCTOR;CHOKE COIL SMD22UH Inductor, Shielded, 22Uh, 0.7A; Inductance Panasonic
Rated DC Current 700 milliamps 700 milliamps
Impedance Tolerance 20 (+/- %)
Mounting Option Surface Mount Technology
Inductance Range 22 microH
Unlock Full Specs
to access all available technical data

Similar Products

Leaded Inductors - 1910582P - RS Components, Ltd.
RS Components, Ltd.
Specs
DCR 1.54 ohms
Rated DC Current 390 milliamps
Standards and Certifications RoHS
View Details
RF CHOKE 75 OHM/PINS MOUNTRoHS - TACH-182-75+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Specs
Application RF Choke
View Details
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details