Panasonic 15uH 100KHz 0.85A Inductor and Choke ELL6RH150M

Description
Power Choke Shielded Wirewound 15uH 20% 100KHz 0.85A 0.15Ohm DCR T/R Product overview: ELL6RH150M from Panasonic is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15uH, 100KHz, 0.85A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 15uH, 100KHz, 0.85A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-ELL6RH150M can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Power Choke Shielded Wirewound 15uH 20% 100KHz 0.85A 0.15Ohm DCR T/R Product overview: ELL6RH150M from Panasonic is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15uH, 100KHz, 0.85A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 15uH, 100KHz, 0.85A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-ELL6RH150M can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
15uH 100KHz 0.85A Inductor and Choke - 71-ELL6RH150M - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
15uH 100KHz 0.85A Inductor and Choke
71-ELL6RH150M
15uH 100KHz 0.85A Inductor and Choke 71-ELL6RH150M
Power Choke Shielded Wirewound 15uH 20% 100KHz 0.85A 0.15Ohm DCR T/R Product overview: ELL6RH150M from Panasonic is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15uH, 100KHz, 0.85A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 15uH, 100KHz, 0.85A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-ELL6RH150M can be used for catalog matching and distributor lookup.

Power Choke Shielded Wirewound 15uH 20% 100KHz 0.85A 0.15Ohm DCR T/R Product overview: ELL6RH150M from Panasonic is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15uH, 100KHz, 0.85A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 15uH, 100KHz, 0.85A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-ELL6RH150M can be used for catalog matching and distributor lookup.

Supplier's Site
Laguna Hills, CA, United States
Fixed Inductors - ELL6RH150M
1171592-ELL6RH150M
Fixed Inductors - ELL6RH150M 1171592-ELL6RH150M
Manufacturer: Panasonic Win Source Part Number: 1171592-ELL6RH150M Manufacturer Homepage: www.panasonic.com/in dustrial/ RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Sufficient

Manufacturer: Panasonic
Win Source Part Number: 1171592-ELL6RH150M
Manufacturer Homepage: www.panasonic.com/industrial/
RoHS State: Request Verification
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Sufficient

Buy Now
Inductor, Shielded, 15Uh, 0.85A; Inductance Panasonic - 62W8687 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Shielded, 15Uh, 0.85A; Inductance Panasonic
62W8687
Inductor, Shielded, 15Uh, 0.85A; Inductance Panasonic 62W8687
INDUCTOR, SHIELDED, 15UH, 0.85A; Inductance:15µH; RMS Current (Irms):850mA; Inductor Construction:Shielde d; Saturation Current (Isat):-; Product Range:H Series; DC Resistance Max:0.15ohm; Inductance Tolerance:± 20%; Product Width:6mmRoHS Compliant: Yes

INDUCTOR, SHIELDED, 15UH, 0.85A; Inductance:15µH; RMS Current (Irms):850mA; Inductor Construction:Shielded; Saturation Current (Isat):-; Product Range:H Series; DC Resistance Max:0.15ohm; Inductance Tolerance:± 20%; Product Width:6mmRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-ELL6RH150M 1171592-ELL6RH150M 62W8687
Product Name 15uH 100KHz 0.85A Inductor and Choke Fixed Inductors - ELL6RH150M Inductor, Shielded, 15Uh, 0.85A; Inductance Panasonic
Inductance Tolerance 20 (+/- %) 20 (+/- %)
Standards and Certifications RoHS
Mounting Option Surface Mount Technology
Inductance Range 15 microH
Unlock Full Specs
to access all available technical data