Panasonic Fixed Inductors - ELL6PG6R8N ELL6PG6R8N

Description
Manufacturer: Panasonic Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1167010-ELL6PG6R8N Packaging: Cut Tape Termination: SMD/SMT Current Rating: 1.6 A Length: 6 mm Shielding: Shielded Inductance: 6.8 µH Height - Seated (Max): 2.0066 mm Tolerance: 30 % Test Frequency: 100 kHz Self Resonant Frequency: 100 kHz Composition: Wirewound Height: 2 mm Resistance: 70 mΩ Number of Pins: 2 Width: 6 mm Categories: Fixed Inductors DC Resistance (DCR): 70 mΩ Case / Package: 2424 Alternative Parts (Cross-Reference): ELL-6PG6R8N; Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited Depth: 6.3 mm Max DC Current: 1.6 A Mount: Surface Mount RoHS: Compliant Radiation Hardening: No RMS Current (Irms): 1.6 A Saturation Current: 1.4 A Schedule B: 8504500000, 8504500000 REACH SVHC: No SVHC Inductance Tolerance: 30 %
Request a Quote Datasheet
Description
Manufacturer: Panasonic Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1167010-ELL6PG6R8N Packaging: Cut Tape Termination: SMD/SMT Current Rating: 1.6 A Length: 6 mm Shielding: Shielded Inductance: 6.8 µH Height - Seated (Max): 2.0066 mm Tolerance: 30 % Test Frequency: 100 kHz Self Resonant Frequency: 100 kHz Composition: Wirewound Height: 2 mm Resistance: 70 mΩ Number of Pins: 2 Width: 6 mm Categories: Fixed Inductors DC Resistance (DCR): 70 mΩ Case / Package: 2424 Alternative Parts (Cross-Reference): ELL-6PG6R8N; Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited Depth: 6.3 mm Max DC Current: 1.6 A Mount: Surface Mount RoHS: Compliant Radiation Hardening: No RMS Current (Irms): 1.6 A Saturation Current: 1.4 A Schedule B: 8504500000, 8504500000 REACH SVHC: No SVHC Inductance Tolerance: 30 %
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - ELL6PG6R8N - 1167010-ELL6PG6R8N - Win Source Electronics
Laguna Hills, CA, United States
Fixed Inductors - ELL6PG6R8N
1167010-ELL6PG6R8N
Fixed Inductors - ELL6PG6R8N 1167010-ELL6PG6R8N
Manufacturer: Panasonic Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1167010-ELL6PG6R8N Packaging: Cut Tape Termination: SMD/SMT Current Rating: 1.6 A Length: 6 mm Shielding: Shielded Inductance: 6.8 µH Height - Seated (Max): 2.0066 mm Tolerance: 30 % Test Frequency: 100 kHz Self Resonant Frequency: 100 kHz Composition: Wirewound Height: 2 mm Resistance: 70 mΩ Number of Pins: 2 Width: 6 mm Categories: Fixed Inductors DC Resistance (DCR): 70 mΩ Case / Package: 2424 Alternative Parts (Cross-Reference): ELL-6PG6R8N; Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited Depth: 6.3 mm Max DC Current: 1.6 A Mount: Surface Mount RoHS: Compliant Radiation Hardening: No RMS Current (Irms): 1.6 A Saturation Current: 1.4 A Schedule B: 8504500000, 8504500000 REACH SVHC: No SVHC Inductance Tolerance: 30 %

Manufacturer: Panasonic
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1167010-ELL6PG6R8N
Packaging: Cut Tape
Termination: SMD/SMT
Current Rating: 1.6 A
Length: 6 mm
Shielding: Shielded
Inductance: 6.8 µH
Height - Seated (Max): 2.0066 mm
Tolerance: 30 %
Test Frequency: 100 kHz
Self Resonant Frequency: 100 kHz
Composition: Wirewound
Height: 2 mm
Resistance: 70 mΩ
Number of Pins: 2
Width: 6 mm
Categories: Fixed Inductors
DC Resistance (DCR): 70 mΩ
Case / Package: 2424
Alternative Parts (Cross-Reference): ELL-6PG6R8N;
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Limited
Depth: 6.3 mm
Max DC Current: 1.6 A
Mount: Surface Mount
RoHS: Compliant
Radiation Hardening: No
RMS Current (Irms): 1.6 A
Saturation Current: 1.4 A
Schedule B: 8504500000, 8504500000
REACH SVHC: No SVHC
Inductance Tolerance: 30 %

Buy Now
6.8uH 100KHz 1.6A Inductor and Choke - 71-ELL6PG6R8N - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
6.8uH 100KHz 1.6A Inductor and Choke
71-ELL6PG6R8N
6.8uH 100KHz 1.6A Inductor and Choke 71-ELL6PG6R8N
Power Choke Shielded Wirewound 6.8uH 30% 100KHz 1.6A 0.07Ohm DCR 2424 T/R Product overview: ELL6PG6R8N from Panasonic is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6.8uH, 100KHz, 1.6A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 6.8uH, 100KHz, 1.6A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-ELL6PG6R8N can be used for catalog matching and distributor lookup.

Power Choke Shielded Wirewound 6.8uH 30% 100KHz 1.6A 0.07Ohm DCR 2424 T/R Product overview: ELL6PG6R8N from Panasonic is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6.8uH, 100KHz, 1.6A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 6.8uH, 100KHz, 1.6A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-ELL6PG6R8N can be used for catalog matching and distributor lookup.

Supplier's Site
Inductor, Shielded, 6.8Uh, 1.6A; Inductance Panasonic - 62W8683 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Shielded, 6.8Uh, 1.6A; Inductance Panasonic
62W8683
Inductor, Shielded, 6.8Uh, 1.6A; Inductance Panasonic 62W8683
INDUCTOR, SHIELDED, 6.8UH, 1.6A; Inductance:6.8µH; RMS Current (Irms):1.6A; Inductor Construction:Shielde d; Saturation Current (Isat):1.4A; Product Range:6PG Series; DC Resistance Max:0.07ohm; Inductance Tolerance:± 30% RoHS Compliant: Yes

INDUCTOR, SHIELDED, 6.8UH, 1.6A; Inductance:6.8µH; RMS Current (Irms):1.6A; Inductor Construction:Shielded; Saturation Current (Isat):1.4A; Product Range:6PG Series; DC Resistance Max:0.07ohm; Inductance Tolerance:± 30% RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 1167010-ELL6PG6R8N 71-ELL6PG6R8N 62W8683
Product Name Fixed Inductors - ELL6PG6R8N 6.8uH 100KHz 1.6A Inductor and Choke Inductor, Shielded, 6.8Uh, 1.6A; Inductance Panasonic
Technology Wirewound
Configuration Fixed
Inductance Range 6.8 microH 6.8 microH
Inductance Tolerance 30 (+/- %) 30 (+/- %) 30 (+/- %)
DCR 0.0700 ohms 0.0700 ohms
Unlock Full Specs
to access all available technical data