Panasonic Inductor, Shielded, 3.3Uh, 2A; Inductance Panasonic ELL6PG3R3N

Description
INDUCTOR, SHIELDED, 3.3UH, 2A; Inductance:3.3µH; RMS Current (Irms):2A; Inductor Construction:Shielde d; Saturation Current (Isat):1.7A; Product Range:ELL-6PG Series; DC Resistance Max:0.044ohm; Inductance Tolerance:± 30% RoHS Compliant: Yes
Datasheet
Description
INDUCTOR, SHIELDED, 3.3UH, 2A; Inductance:3.3µH; RMS Current (Irms):2A; Inductor Construction:Shielde d; Saturation Current (Isat):1.7A; Product Range:ELL-6PG Series; DC Resistance Max:0.044ohm; Inductance Tolerance:± 30% RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductor, Shielded, 3.3Uh, 2A; Inductance Panasonic - 62W8680 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Shielded, 3.3Uh, 2A; Inductance Panasonic
62W8680
Inductor, Shielded, 3.3Uh, 2A; Inductance Panasonic 62W8680
INDUCTOR, SHIELDED, 3.3UH, 2A; Inductance:3.3µH; RMS Current (Irms):2A; Inductor Construction:Shielde d; Saturation Current (Isat):1.7A; Product Range:ELL-6PG Series; DC Resistance Max:0.044ohm; Inductance Tolerance:± 30% RoHS Compliant: Yes

INDUCTOR, SHIELDED, 3.3UH, 2A; Inductance:3.3µH; RMS Current (Irms):2A; Inductor Construction:Shielded; Saturation Current (Isat):1.7A; Product Range:ELL-6PG Series; DC Resistance Max:0.044ohm; Inductance Tolerance:± 30% RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes
Product Number 62W8680
Product Name Inductor, Shielded, 3.3Uh, 2A; Inductance Panasonic
Mounting Option Surface Mount Technology
Inductance Range 3.3 microH
Inductance Tolerance 30 (+/- %)
DCR 0.0440 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL0805-J103JAL4TCT-ND - DigiKey
Knowles Precision Devices
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
SMT RF Choke 50 MHz - 8.2 GHz, 50Ω - TCCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
5 suppliers
Leaded Inductors - 1620206 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Inductance Range 470 microH
Lead Style Axial; Axial
View Details
Common Mode Chokes - 486-DKFP-B22B-D810-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details