Panasonic 2.2uH 100KHz 2.2A Inductor and Choke ELL6PG2R2N

Description
Power Choke Shielded Wirewound 2.2uH 30% 100KHz 2.2A 0.037Ohm DCR 2424 T/R Product overview: ELL6PG2R2N from Panasonic is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.2uH, 100KHz, 2.2A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 2.2uH, 100KHz, 2.2A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-ELL6PG2R2N can be used for catalog matching and distributor lookup.
Request a Quote
Description
Power Choke Shielded Wirewound 2.2uH 30% 100KHz 2.2A 0.037Ohm DCR 2424 T/R Product overview: ELL6PG2R2N from Panasonic is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.2uH, 100KHz, 2.2A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 2.2uH, 100KHz, 2.2A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-ELL6PG2R2N can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
2.2uH 100KHz 2.2A Inductor and Choke - 71-ELL6PG2R2N - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
2.2uH 100KHz 2.2A Inductor and Choke
71-ELL6PG2R2N
2.2uH 100KHz 2.2A Inductor and Choke 71-ELL6PG2R2N
Power Choke Shielded Wirewound 2.2uH 30% 100KHz 2.2A 0.037Ohm DCR 2424 T/R Product overview: ELL6PG2R2N from Panasonic is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.2uH, 100KHz, 2.2A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 2.2uH, 100KHz, 2.2A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-ELL6PG2R2N can be used for catalog matching and distributor lookup.

Power Choke Shielded Wirewound 2.2uH 30% 100KHz 2.2A 0.037Ohm DCR 2424 T/R Product overview: ELL6PG2R2N from Panasonic is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.2uH, 100KHz, 2.2A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 2.2uH, 100KHz, 2.2A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-ELL6PG2R2N can be used for catalog matching and distributor lookup.

Supplier's Site
Laguna Hills, CA, United States
Fixed Inductors - ELL6PG2R2N
1171591-ELL6PG2R2N
Fixed Inductors - ELL6PG2R2N 1171591-ELL6PG2R2N
Manufacturer: Panasonic Win Source Part Number: 1171591-ELL6PG2R2N Manufacturer Homepage: www.panasonic.com/in dustrial/ RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Balance

Manufacturer: Panasonic
Win Source Part Number: 1171591-ELL6PG2R2N
Manufacturer Homepage: www.panasonic.com/industrial/
RoHS State: Request Verification
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-ELL6PG2R2N 1171591-ELL6PG2R2N
Product Name 2.2uH 100KHz 2.2A Inductor and Choke Fixed Inductors - ELL6PG2R2N
Inductance Tolerance 30 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL1008-2685JUL4TDKR-ND - DigiKey
Knowles Precision Devices
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
10uH 100KHz 4.3A Inductor and Choke - 71-DU1971-100M - ERSAELECTRONICS PTE. LTD.
Specs
Inductance Range 10 microH
Inductance Tolerance 20 (+/- %)
View Details
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80A+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
Fixed Inductors - 486-5694-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Configuration Fixed
View Details