Panasonic Inductor, Shielded, 10Uh, 1A; Inductance Panasonic ELL6GG100M

Description
INDUCTOR, SHIELDED, 10UH, 1A; Inductance:10µH; RMS Current (Irms):1A; Inductor Construction:Shielde d; Saturation Current (Isat):900mA; Product Range:6GG Series; DC Resistance Max:0.17ohm; Inductance Tolerance:± 20%; Product Width:6mmRoHS Compliant: Yes
Datasheet
Description
INDUCTOR, SHIELDED, 10UH, 1A; Inductance:10µH; RMS Current (Irms):1A; Inductor Construction:Shielde d; Saturation Current (Isat):900mA; Product Range:6GG Series; DC Resistance Max:0.17ohm; Inductance Tolerance:± 20%; Product Width:6mmRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductor, Shielded, 10Uh, 1A; Inductance Panasonic - 62W8675 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Shielded, 10Uh, 1A; Inductance Panasonic
62W8675
Inductor, Shielded, 10Uh, 1A; Inductance Panasonic 62W8675
INDUCTOR, SHIELDED, 10UH, 1A; Inductance:10µH; RMS Current (Irms):1A; Inductor Construction:Shielde d; Saturation Current (Isat):900mA; Product Range:6GG Series; DC Resistance Max:0.17ohm; Inductance Tolerance:± 20%; Product Width:6mmRoHS Compliant: Yes

INDUCTOR, SHIELDED, 10UH, 1A; Inductance:10µH; RMS Current (Irms):1A; Inductor Construction:Shielded; Saturation Current (Isat):900mA; Product Range:6GG Series; DC Resistance Max:0.17ohm; Inductance Tolerance:± 20%; Product Width:6mmRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes
Product Number 62W8675
Product Name Inductor, Shielded, 10Uh, 1A; Inductance Panasonic
Mounting Option Surface Mount Technology
Inductance Range 10 microH
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - KQ0805TER135G - 1067831-KQ0805TER135G - Win Source Electronics
Specs
Configuration Fixed
View Details
2 suppliers
High Frequency & RF Inductors - 1-1624112-2 - TE Connectivity
Specs
Standards and Certifications RoHS
Mounting Option Surface Mount Technology
Inductance Range 1.00E-3 microH
View Details
2 suppliers
Common Mode Chokes - 486-4087-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
2 suppliers