Panasonic 4.7uH 100KHz 1.6A Inductor and Choke ELL5PS4R7N

Description
Power Choke Shielded Wirewound 4.7uH 30% 100KHz 1.6A 0.061Ohm DCR T/R Product overview: ELL5PS4R7N from Panasonic is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.7uH, 100KHz, 1.6A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 4.7uH, 100KHz, 1.6A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-ELL5PS4R7N can be used for catalog matching and distributor lookup.
Request a Quote
Description
Power Choke Shielded Wirewound 4.7uH 30% 100KHz 1.6A 0.061Ohm DCR T/R Product overview: ELL5PS4R7N from Panasonic is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.7uH, 100KHz, 1.6A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 4.7uH, 100KHz, 1.6A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-ELL5PS4R7N can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
4.7uH 100KHz 1.6A Inductor and Choke - 71-ELL5PS4R7N - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
4.7uH 100KHz 1.6A Inductor and Choke
71-ELL5PS4R7N
4.7uH 100KHz 1.6A Inductor and Choke 71-ELL5PS4R7N
Power Choke Shielded Wirewound 4.7uH 30% 100KHz 1.6A 0.061Ohm DCR T/R Product overview: ELL5PS4R7N from Panasonic is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.7uH, 100KHz, 1.6A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 4.7uH, 100KHz, 1.6A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-ELL5PS4R7N can be used for catalog matching and distributor lookup.

Power Choke Shielded Wirewound 4.7uH 30% 100KHz 1.6A 0.061Ohm DCR T/R Product overview: ELL5PS4R7N from Panasonic is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.7uH, 100KHz, 1.6A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 4.7uH, 100KHz, 1.6A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-ELL5PS4R7N can be used for catalog matching and distributor lookup.

Supplier's Site
Fixed Inductors - ELL5PS4R7N - 974175-ELL5PS4R7N - Win Source Electronics
Laguna Hills, CA, United States
Fixed Inductors - ELL5PS4R7N
974175-ELL5PS4R7N
Fixed Inductors - ELL5PS4R7N 974175-ELL5PS4R7N
Manufacturer: Panasonic Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 974175-ELL5PS4R7N Packaging: Tape & Reel Termination: SMD/SMT Current Rating: 1.5 A Length: 5.5118 mm Shielding: Shielded Inductance: 4.7 µH Mounting: SMD (SMT) Tolerance: 30 % Test Frequency: 100 kHz Military Standard: Not Self Resonant Frequency: 100 kHz DC Current: 1.6 A Height: 2 mm Resistance: 61 mΩ Current: 2.5 A Number of Pins: 2 Width: 5.5118 mm Categories: Fixed Inductors DC Resistance (DCR): 61 mΩ Popularity: Low Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Shortage Depth: 6 mm Max DC Current: 1.5 A Mount: Surface Mount RoHS: Compliant RMS Current (Irms): 1.5 A Saturation Current: 1.5 A Series Resistance: 61 mΩ REACH SVHC: No SVHC Inductance Tolerance: 30 %

Manufacturer: Panasonic
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 974175-ELL5PS4R7N
Packaging: Tape & Reel
Termination: SMD/SMT
Current Rating: 1.5 A
Length: 5.5118 mm
Shielding: Shielded
Inductance: 4.7 µH
Mounting: SMD (SMT)
Tolerance: 30 %
Test Frequency: 100 kHz
Military Standard: Not
Self Resonant Frequency: 100 kHz
DC Current: 1.6 A
Height: 2 mm
Resistance: 61 mΩ
Current: 2.5 A
Number of Pins: 2
Width: 5.5118 mm
Categories: Fixed Inductors
DC Resistance (DCR): 61 mΩ
Popularity: Low
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Shortage
Depth: 6 mm
Max DC Current: 1.5 A
Mount: Surface Mount
RoHS: Compliant
RMS Current (Irms): 1.5 A
Saturation Current: 1.5 A
Series Resistance: 61 mΩ
REACH SVHC: No SVHC
Inductance Tolerance: 30 %

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-ELL5PS4R7N 974175-ELL5PS4R7N
Product Name 4.7uH 100KHz 1.6A Inductor and Choke Fixed Inductors - ELL5PS4R7N
Standards and Certifications RoHS RoHS
Mounting Option Surface Mount Technology
Configuration Fixed
Inductance Range 4.7 microH
Inductance Tolerance 30 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Power Inductors - ECS-HCMPI-0503Q-R33M-T - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
AX104R Series SMD Power Shielded Inductors - AX104R-6R8 - Triad Magnetics
Specs
Technology Standard
Inductance Range 6.8 microH
DCR 0.0195 ohms
View Details
2 suppliers