Panasonic Fixed Inductors - ELL5PS3R3N ELL5PS3R3N

Description
Manufacturer: Panasonic Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1057093-ELL5PS3R3N Termination: SMD/SMT Current Rating: 1.9 A Length: 5.5118 mm Shielding: Shielded Inductance: 3.3 µH Mounting: SMD (SMT) Tolerance: 30 % Test Frequency: 100 kHz Military Standard: Not Self Resonant Frequency: 100 kHz DC Current: 2 A Height: 2 mm Resistance: 46 mΩ Current: 490 mA Number of Pins: 2 Width: 5.5118 mm Categories: Fixed Inductors DC Resistance (DCR): 46 mΩ Alternative Parts (Cross-Reference): SRR4028-3R3Y; LQH5BPN3R3NT0L; LQH5BPB3R3NT0L; NRS5020T3R3NMGJ; NRS5020T3R3NMGJV; NRS5024T3R3NMGJELL-5 PS3R3N; Popularity: Low Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Shortage Depth: 6 mm Max DC Current: 1.9 A Mount: Surface Mount RoHS: Compliant Series Resistance: 46 mΩ Inductance Tolerance: 30 %
Request a Quote
Description
Manufacturer: Panasonic Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1057093-ELL5PS3R3N Termination: SMD/SMT Current Rating: 1.9 A Length: 5.5118 mm Shielding: Shielded Inductance: 3.3 µH Mounting: SMD (SMT) Tolerance: 30 % Test Frequency: 100 kHz Military Standard: Not Self Resonant Frequency: 100 kHz DC Current: 2 A Height: 2 mm Resistance: 46 mΩ Current: 490 mA Number of Pins: 2 Width: 5.5118 mm Categories: Fixed Inductors DC Resistance (DCR): 46 mΩ Alternative Parts (Cross-Reference): SRR4028-3R3Y; LQH5BPN3R3NT0L; LQH5BPB3R3NT0L; NRS5020T3R3NMGJ; NRS5020T3R3NMGJV; NRS5024T3R3NMGJELL-5 PS3R3N; Popularity: Low Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Shortage Depth: 6 mm Max DC Current: 1.9 A Mount: Surface Mount RoHS: Compliant Series Resistance: 46 mΩ Inductance Tolerance: 30 %
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - ELL5PS3R3N - 1057093-ELL5PS3R3N - Win Source Electronics
Laguna Hills, CA, United States
Fixed Inductors - ELL5PS3R3N
1057093-ELL5PS3R3N
Fixed Inductors - ELL5PS3R3N 1057093-ELL5PS3R3N
Manufacturer: Panasonic Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1057093-ELL5PS3R3N Termination: SMD/SMT Current Rating: 1.9 A Length: 5.5118 mm Shielding: Shielded Inductance: 3.3 µH Mounting: SMD (SMT) Tolerance: 30 % Test Frequency: 100 kHz Military Standard: Not Self Resonant Frequency: 100 kHz DC Current: 2 A Height: 2 mm Resistance: 46 mΩ Current: 490 mA Number of Pins: 2 Width: 5.5118 mm Categories: Fixed Inductors DC Resistance (DCR): 46 mΩ Alternative Parts (Cross-Reference): SRR4028-3R3Y; LQH5BPN3R3NT0L; LQH5BPB3R3NT0L; NRS5020T3R3NMGJ; NRS5020T3R3NMGJV; NRS5024T3R3NMGJELL-5 PS3R3N; Popularity: Low Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Shortage Depth: 6 mm Max DC Current: 1.9 A Mount: Surface Mount RoHS: Compliant Series Resistance: 46 mΩ Inductance Tolerance: 30 %

Manufacturer: Panasonic
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1057093-ELL5PS3R3N
Termination: SMD/SMT
Current Rating: 1.9 A
Length: 5.5118 mm
Shielding: Shielded
Inductance: 3.3 µH
Mounting: SMD (SMT)
Tolerance: 30 %
Test Frequency: 100 kHz
Military Standard: Not
Self Resonant Frequency: 100 kHz
DC Current: 2 A
Height: 2 mm
Resistance: 46 mΩ
Current: 490 mA
Number of Pins: 2
Width: 5.5118 mm
Categories: Fixed Inductors
DC Resistance (DCR): 46 mΩ
Alternative Parts (Cross-Reference): SRR4028-3R3Y; LQH5BPN3R3NT0L; LQH5BPB3R3NT0L; NRS5020T3R3NMGJ; NRS5020T3R3NMGJV; NRS5024T3R3NMGJELL-5PS3R3N;
Popularity: Low
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Shortage
Depth: 6 mm
Max DC Current: 1.9 A
Mount: Surface Mount
RoHS: Compliant
Series Resistance: 46 mΩ
Inductance Tolerance: 30 %

Buy Now
3.3uH 100KHz 2A Inductor and Choke - 71-ELL5PS3R3N - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
3.3uH 100KHz 2A Inductor and Choke
71-ELL5PS3R3N
3.3uH 100KHz 2A Inductor and Choke 71-ELL5PS3R3N
Power Choke Shielded Wirewound 3.3uH 30% 100KHz 2A 0.046Ohm DCR T/R Product overview: ELL5PS3R3N from Panasonic is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3uH, 100KHz, 2A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 3.3uH, 100KHz, 2A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-ELL5PS3R3N can be used for catalog matching and distributor lookup.

Power Choke Shielded Wirewound 3.3uH 30% 100KHz 2A 0.046Ohm DCR T/R Product overview: ELL5PS3R3N from Panasonic is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3uH, 100KHz, 2A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 3.3uH, 100KHz, 2A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-ELL5PS3R3N can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 1057093-ELL5PS3R3N 71-ELL5PS3R3N
Product Name Fixed Inductors - ELL5PS3R3N 3.3uH 100KHz 2A Inductor and Choke
Mounting Option Surface Mount Technology
Configuration Fixed
Inductance Range 3.3 microH
Inductance Tolerance 30 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Molded SMD Inductors - 2176738-8 - TE Connectivity
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Application Power Choke
Inductance Range 0.0027 microH
View Details
Fixed Inductors - LFC32TE8R2K - 1069446-LFC32TE8R2K - Win Source Electronics
Specs
Configuration Fixed
Inductance Range 8.2 microH
Inductance Tolerance 10 (+/- %)
View Details
Common Mode Chokes - 2322851 - RS Components, Ltd.
Specs
Operating Temperature -40 to 100 C (-40 to 212 F)
Core Material Nano Crystal
Application Common Mode Choke
View Details
Switch Mode/High Frequency Differential Mode Toroidal Inductors - FIT106-6 - Triad Magnetics
Specs
Technology Standard; Toroid
Inductance Range 70.05 to ? microH
Rated DC Current 9700 milliamps
View Details
4 suppliers