Manufacturer: Panasonic
Win Source Part Number: 1171588-ELL5PR3R3N
Manufacturer Homepage: www.panasonic.com/in
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Balance
Power Choke Shielded Wirewound 3.3uH 30% 100KHz 2.3A 0.037Ohm DCR 2020 T/R Product overview: ELL5PR3R3N from Panasonic is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3uH, 100KHz, 2.3A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 3.3uH, 100KHz, 2.3A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-ELL5PR3R3N can be used for catalog matching and distributor lookup.
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 1171588-ELL5PR3R3N | 71-ELL5PR3R3N |
| Product Name | Fixed Inductors - ELL5PR3R3N | 3.3uH 100KHz 2.3A Inductor and Choke |
| Inductance Tolerance | 30 (+/- %) |