Panasonic Fixed Inductors - ELL4LM1R0N ELL4LM1R0N

Description
Manufacturer: Panasonic Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1139884-ELL4LM1R0N Packaging: Cut Tape Current Rating: 2 A Length: 3.7846 mm Shielding: Shielded Inductance: 1 µH Height - Seated (Max): 1.8034 mm Tolerance: 30 % Test Frequency: 100 kHz Military Standard: Not DC Current: 2 A Composition: Wirewound Width: 3.7846 mm Categories: Fixed Inductors DC Resistance (DCR): 26 mΩ Case / Package: Nonstandard Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited Depth: 4 mm Lead Free: Contains Lead Mount: Surface Mount RoHS: Compliant
Request a Quote
Description
Manufacturer: Panasonic Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1139884-ELL4LM1R0N Packaging: Cut Tape Current Rating: 2 A Length: 3.7846 mm Shielding: Shielded Inductance: 1 µH Height - Seated (Max): 1.8034 mm Tolerance: 30 % Test Frequency: 100 kHz Military Standard: Not DC Current: 2 A Composition: Wirewound Width: 3.7846 mm Categories: Fixed Inductors DC Resistance (DCR): 26 mΩ Case / Package: Nonstandard Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited Depth: 4 mm Lead Free: Contains Lead Mount: Surface Mount RoHS: Compliant
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - ELL4LM1R0N - 1139884-ELL4LM1R0N - Win Source Electronics
Laguna Hills, CA, United States
Fixed Inductors - ELL4LM1R0N
1139884-ELL4LM1R0N
Fixed Inductors - ELL4LM1R0N 1139884-ELL4LM1R0N
Manufacturer: Panasonic Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1139884-ELL4LM1R0N Packaging: Cut Tape Current Rating: 2 A Length: 3.7846 mm Shielding: Shielded Inductance: 1 µH Height - Seated (Max): 1.8034 mm Tolerance: 30 % Test Frequency: 100 kHz Military Standard: Not DC Current: 2 A Composition: Wirewound Width: 3.7846 mm Categories: Fixed Inductors DC Resistance (DCR): 26 mΩ Case / Package: Nonstandard Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited Depth: 4 mm Lead Free: Contains Lead Mount: Surface Mount RoHS: Compliant

Manufacturer: Panasonic
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1139884-ELL4LM1R0N
Packaging: Cut Tape
Current Rating: 2 A
Length: 3.7846 mm
Shielding: Shielded
Inductance: 1 µH
Height - Seated (Max): 1.8034 mm
Tolerance: 30 %
Test Frequency: 100 kHz
Military Standard: Not
DC Current: 2 A
Composition: Wirewound
Width: 3.7846 mm
Categories: Fixed Inductors
DC Resistance (DCR): 26 mΩ
Case / Package: Nonstandard
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Limited
Depth: 4 mm
Lead Free: Contains Lead
Mount: Surface Mount
RoHS: Compliant

Buy Now
1uH 100KHz 2A Inductor and Choke - 71-ELL4LM1R0N - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
1uH 100KHz 2A Inductor and Choke
71-ELL4LM1R0N
1uH 100KHz 2A Inductor and Choke 71-ELL4LM1R0N
Power Choke Shielded Wirewound 1uH 30% 100KHz 2A 0.026Ohm DCR 1515 T/R Product overview: ELL4LM1R0N from Panasonic is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1uH, 100KHz, 2A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 1uH, 100KHz, 2A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-ELL4LM1R0N can be used for catalog matching and distributor lookup.

Power Choke Shielded Wirewound 1uH 30% 100KHz 2A 0.026Ohm DCR 1515 T/R Product overview: ELL4LM1R0N from Panasonic is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1uH, 100KHz, 2A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 1uH, 100KHz, 2A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-ELL4LM1R0N can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 1139884-ELL4LM1R0N 71-ELL4LM1R0N
Product Name Fixed Inductors - ELL4LM1R0N 1uH 100KHz 2A Inductor and Choke
Technology Wirewound
Configuration Fixed
Inductance Range 1 microH
DCR 0.0260 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0201DS (0603) Miniature Ceramic Chip Inductors - 0201DS-8N4 0201DS-8N4XJEW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
Specs
Application RF Choke
View Details
Surface Mount Inductors - 1620237 - RS Components, Ltd.
Specs
Technology Wirewound
Core Material Ferrite; Ferrite
Inductance Range 33 microH
View Details